Vishay Intertechnology, Inc. INDUCTOR WW 100UH 10% 1812 100¦H 110mA - - Powdered Iron Core ¦10% Unshielded 8 Ohm Max 40 @ 790kHz 8MHz General Purpose Powdered Iron 1812 (4532 Metric) Surface Mount Tape & Reel (TR) IMC1812RQ101K

Description
INDUCTOR WW 100UH 10% 1812 100¦H 110mA - - Powdered Iron Core ¦10% Unshielded 8 Ohm Max 40 @ 790kHz 8MHz General Purpose Powdered Iron 1812 (4532 Metric) Surface Mount Tape & Reel (TR)
Request a Quote Datasheet
Description
INDUCTOR WW 100UH 10% 1812 100¦H 110mA - - Powdered Iron Core ¦10% Unshielded 8 Ohm Max 40 @ 790kHz 8MHz General Purpose Powdered Iron 1812 (4532 Metric) Surface Mount Tape & Reel (TR)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
INDUCTOR WW 100UH 10% 1812 100¦H 110mA - - Powdered Iron Core ¦10% Unshielded 8 Ohm Max 40 @ 790kHz 8MHz General Purpose Powdered Iron 1812 (4532 Metric) Surface Mount Tape & Reel (TR) - IMC1812RQ101K - ASAP Semiconductor LLC
Anaheim, CA, United States
INDUCTOR WW 100UH 10% 1812 100¦H 110mA - - Powdered Iron Core ¦10% Unshielded 8 Ohm Max 40 @ 790kHz 8MHz General Purpose Powdered Iron 1812 (4532 Metric) Surface Mount Tape & Reel (TR)
IMC1812RQ101K
INDUCTOR WW 100UH 10% 1812 100¦H 110mA - - Powdered Iron Core ¦10% Unshielded 8 Ohm Max 40 @ 790kHz 8MHz General Purpose Powdered Iron 1812 (4532 Metric) Surface Mount Tape & Reel (TR) IMC1812RQ101K
INDUCTOR WW 100UH 10% 1812 100¦H 110mA - - Powdered Iron Core ¦10% Unshielded 8 Ohm Max 40 @ 790kHz 8MHz General Purpose Powdered Iron 1812 (4532 Metric) Surface Mount Tape & Reel (TR)

INDUCTOR WW 100UH 10% 1812 100¦H 110mA - - Powdered Iron Core ¦10% Unshielded 8 Ohm Max 40 @ 790kHz 8MHz General Purpose Powdered Iron 1812 (4532 Metric) Surface Mount Tape & Reel (TR)

Supplier's Site
Fixed Inductors - IMC1812RQ101K-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
IMC1812RQ101K-ND
Fixed Inductors IMC1812RQ101K-ND
100µH Unshielded Wirewound Inductor 110mA 8Ohm Max 1812 (4532 Metric)

100µH Unshielded Wirewound Inductor 110mA 8Ohm Max 1812 (4532 Metric)

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Chip Inductors Inductors, Coils, and Chokes
Product Number IMC1812RQ101K IMC1812RQ101K-ND
Product Name INDUCTOR WW 100UH 10% 1812 100¦H 110mA - - Powdered Iron Core ¦10% Unshielded 8 Ohm Max 40 @ 790kHz 8MHz General Purpose Powdered Iron 1812 (4532 Metric) Surface Mount Tape & Reel (TR) Fixed Inductors
Application General Purpose
Inductance Range 100 microH
Inductance Tolerance 10 (+/- %) 10 (+/- %)
Rated DC Current 110 milliamps
Operating Temperature -55 to 125 C (-67 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL1008-2565JAL4TDKR-ND - DigiKey
Specs
Configuration Fixed
Packing Method Tape Reel
View Details
Fixed Inductors - 1712-3627575047C102KCT-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
SMT RF Choke 50 MHz - 8.2 GHz, 50Ω - TCCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
5 suppliers
Common Mode Chokes - 486-3152-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
2 suppliers