Vishay Intertechnology, Inc. INDUCTOR WW 560UH 10% 1812 560¦H 50mA - - Ferrite Core ¦10% Unshielded 30 Ohm Max 30 @ 790kHz 3MHz General Purpose Ferrite 1812 (4532 Metric) Surface Mount Tape & Reel (TR) IMC1812RQ561K

Description
INDUCTOR WW 560UH 10% 1812 560¦H 50mA - - Ferrite Core ¦10% Unshielded 30 Ohm Max 30 @ 790kHz 3MHz General Purpose Ferrite 1812 (4532 Metric) Surface Mount Tape & Reel (TR)
Request a Quote Datasheet
Description
INDUCTOR WW 560UH 10% 1812 560¦H 50mA - - Ferrite Core ¦10% Unshielded 30 Ohm Max 30 @ 790kHz 3MHz General Purpose Ferrite 1812 (4532 Metric) Surface Mount Tape & Reel (TR)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
INDUCTOR WW 560UH 10% 1812 560¦H 50mA - - Ferrite Core ¦10% Unshielded 30 Ohm Max 30 @ 790kHz 3MHz General Purpose Ferrite 1812 (4532 Metric) Surface Mount Tape & Reel (TR) - IMC1812RQ561K - ASAP Semiconductor LLC
Anaheim, CA, United States
INDUCTOR WW 560UH 10% 1812 560¦H 50mA - - Ferrite Core ¦10% Unshielded 30 Ohm Max 30 @ 790kHz 3MHz General Purpose Ferrite 1812 (4532 Metric) Surface Mount Tape & Reel (TR)
IMC1812RQ561K
INDUCTOR WW 560UH 10% 1812 560¦H 50mA - - Ferrite Core ¦10% Unshielded 30 Ohm Max 30 @ 790kHz 3MHz General Purpose Ferrite 1812 (4532 Metric) Surface Mount Tape & Reel (TR) IMC1812RQ561K
INDUCTOR WW 560UH 10% 1812 560¦H 50mA - - Ferrite Core ¦10% Unshielded 30 Ohm Max 30 @ 790kHz 3MHz General Purpose Ferrite 1812 (4532 Metric) Surface Mount Tape & Reel (TR)

INDUCTOR WW 560UH 10% 1812 560¦H 50mA - - Ferrite Core ¦10% Unshielded 30 Ohm Max 30 @ 790kHz 3MHz General Purpose Ferrite 1812 (4532 Metric) Surface Mount Tape & Reel (TR)

Supplier's Site
Fixed Inductors - IMC1812RQ561K-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
IMC1812RQ561K-ND
Fixed Inductors IMC1812RQ561K-ND
560µH Unshielded Wirewound Inductor 50mA 30Ohm Max 1812 (4532 Metric)

560µH Unshielded Wirewound Inductor 50mA 30Ohm Max 1812 (4532 Metric)

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Chip Inductors Inductors, Coils, and Chokes
Product Number IMC1812RQ561K IMC1812RQ561K-ND
Product Name INDUCTOR WW 560UH 10% 1812 560¦H 50mA - - Ferrite Core ¦10% Unshielded 30 Ohm Max 30 @ 790kHz 3MHz General Purpose Ferrite 1812 (4532 Metric) Surface Mount Tape & Reel (TR) Fixed Inductors
Application General Purpose
Inductance Range 560 microH
Inductance Tolerance 10 (+/- %) 10 (+/- %)
Rated DC Current 50 milliamps
Operating Temperature -55 to 125 C (-67 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - AX97-306R8-ND - DigiKey
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound
View Details
Fixed Inductors - 50-ECS-MPIP0420-R47MCCT-ND - DigiKey
Specs
Operating Temperature -55 to 165 C (-67 to 329 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details
SMT RF Choke 50 MHz - 8.2 GHz, 50Ω - TCCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
5 suppliers