Vishay Intertechnology, Inc. Fixed Inductors IMS05EB472J

Description
4.7mH Shielded Molded Inductor 31mA 81.6Ohm Max Axial
Request a Quote Datasheet
Description
4.7mH Shielded Molded Inductor 31mA 81.6Ohm Max Axial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - IMS05EB472J-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
IMS05EB472J-ND
Fixed Inductors IMS05EB472J-ND
4.7mH Shielded Molded Inductor 31mA 81.6Ohm Max Axial

4.7mH Shielded Molded Inductor 31mA 81.6Ohm Max Axial

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number IMS05EB472J-ND
Product Name Fixed Inductors
Operating Temperature -55 to 105 C (-67 to 221 F)
Mounting Option Through Hole
Core Material Ferrite
Configuration Fixed
Inductance Tolerance 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Ferrite Beads and Chips - 2019-CZP1JFTTD301PDKR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
DCR 0.1000 ohms
Rated DC Current 2000 milliamps
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
High Frequency & RF Inductors - 1-2176075-1 - TE Connectivity
Specs
Standards and Certifications RoHS
Inductance Range 0.0011 microH
Inductance Tolerance 2 (+/- %)
View Details
2 suppliers
Common Mode Chokes - 486-3177-ND - DigiKey
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
2 suppliers