Vishay Intertechnology, Inc. Fixed Inductors IMS05BH101J

Description
100µH Shielded Molded Inductor 160mA 3.12Ohm Max Axial
Request a Quote Datasheet
Description
100µH Shielded Molded Inductor 160mA 3.12Ohm Max Axial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - IMS05BH101J-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
IMS05BH101J-ND
Fixed Inductors IMS05BH101J-ND
100µH Shielded Molded Inductor 160mA 3.12Ohm Max Axial

100µH Shielded Molded Inductor 160mA 3.12Ohm Max Axial

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number IMS05BH101J-ND
Product Name Fixed Inductors
Operating Temperature -55 to 105 C (-67 to 221 F)
Mounting Option Through Hole
Core Material Ferrite
Configuration Fixed
Inductance Tolerance 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

SMD Inductor and Choke - 71-KQ0805TTE68NG - ERSAELECTRONICS PTE. LTD.
KOA Speer Electronics, Inc.
Specs
Technology Wirewound
Core Material Ferrite
Inductance Range 0.0680 microH
View Details
2 suppliers
High Frequency & RF Inductors - 2-1624113-1 - TE Connectivity
Specs
Standards and Certifications RoHS
Mounting Option Surface Mount Technology
Inductance Range 0.0280 microH
View Details
2 suppliers
Common Mode Chokes - 486-DFKF-18-0002-ND - DigiKey
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details