Vishay Intertechnology, Inc. Fixed Inductors IMC2220ER150K

Description
15µH Unshielded Inductor 580mA 300mOhm Max 2220 (5650 Metric)
Request a Quote Datasheet
Description
15µH Unshielded Inductor 580mA 300mOhm Max 2220 (5650 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - IMC2220ER150K-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
IMC2220ER150K-ND
Fixed Inductors IMC2220ER150K-ND
15µH Unshielded Inductor 580mA 300mOhm Max 2220 (5650 Metric)

15µH Unshielded Inductor 580mA 300mOhm Max 2220 (5650 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number IMC2220ER150K-ND
Product Name Fixed Inductors
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
Inductance Tolerance 10 (+/- %)
DCR 0.3000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 486-5710-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Configuration Fixed
View Details
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Power Inductors - 2-1676963-8 - TE Connectivity
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Application Power Choke
Inductance Range 330 microH
View Details
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details