Vishay Intertechnology, Inc. Fixed Inductors IMCH1812ER331K

Description
330µH Unshielded Wirewound Inductor 90mA 13Ohm Max 1812 (4532 Metric)
Request a Quote Datasheet
Description
330µH Unshielded Wirewound Inductor 90mA 13Ohm Max 1812 (4532 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 541-IMCH1812ER331KTR-ND - DigiKey
Thief River Falls, MN, United States
330µH Unshielded Wirewound Inductor 90mA 13Ohm Max 1812 (4532 Metric)

330µH Unshielded Wirewound Inductor 90mA 13Ohm Max 1812 (4532 Metric)

Buy Now Datasheet
Fixed Inductors - 541-IMCH1812ER331KCT-ND - DigiKey
Thief River Falls, MN, United States
FIXED IND 330UH 90MA 13 OHM SMD

FIXED IND 330UH 90MA 13 OHM SMD

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 541-IMCH1812ER331KTR-ND
Product Name Fixed Inductors
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Technology Wirewound
Configuration Fixed
Inductance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - KQ1008TE1R2J - 1067835-KQ1008TE1R2J - Win Source Electronics
Specs
Configuration Fixed
Inductance Range 1.2 microH
Inductance Tolerance 5 (+/- %)
View Details
DC Link Chokes -  - MTE Corporation
MTE Corporation
Specs
Operating Temperature 40 C (104 F)
Mounting Option Chassis
Technology Standard
View Details
Power Inductors - ECS-MPIL0630-3R3MC - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
3 suppliers