Vishay Intertechnology, Inc. Fixed Inductors IMC1812RV2R2K

Description
2.2µH Unshielded Wirewound Inductor 380mA 700mOhm Max 1812 (4532 Metric)
Request a Quote Datasheet
Description
2.2µH Unshielded Wirewound Inductor 380mA 700mOhm Max 1812 (4532 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - IMC1812RV2R2K-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
IMC1812RV2R2K-ND
Fixed Inductors IMC1812RV2R2K-ND
2.2µH Unshielded Wirewound Inductor 380mA 700mOhm Max 1812 (4532 Metric)

2.2µH Unshielded Wirewound Inductor 380mA 700mOhm Max 1812 (4532 Metric)

Buy Now Datasheet
INDUCTOR WW 2.2UH 10% 1812 2.2¦H 380mA - - Powdered Iron Core ¦10% Unshielded 700 mOhm Max - IMC1812RV2R2K - ASAP Semiconductor LLC
Anaheim, CA, United States
INDUCTOR WW 2.2UH 10% 1812 2.2¦H 380mA - - Powdered Iron Core ¦10% Unshielded 700 mOhm Max
IMC1812RV2R2K
INDUCTOR WW 2.2UH 10% 1812 2.2¦H 380mA - - Powdered Iron Core ¦10% Unshielded 700 mOhm Max IMC1812RV2R2K
INDUCTOR WW 2.2UH 10% 1812 2.2¦H 380mA - - Powdered Iron Core ¦10% Unshielded 700 mOhm Max 50 @ 7.96MHz 55MHz General Purpose Powdered Iron 1812 (4532 Metric) Surface Mount Tape & Reel (TR)

INDUCTOR WW 2.2UH 10% 1812 2.2¦H 380mA - - Powdered Iron Core ¦10% Unshielded 700 mOhm Max 50 @ 7.96MHz 55MHz General Purpose Powdered Iron 1812 (4532 Metric) Surface Mount Tape & Reel (TR)

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Inductors, Coils, and Chokes Chip Inductors
Product Number IMC1812RV2R2K-ND IMC1812RV2R2K
Product Name Fixed Inductors INDUCTOR WW 2.2UH 10% 1812 2.2¦H 380mA - - Powdered Iron Core ¦10% Unshielded 700 mOhm Max
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Powdered Iron; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-HCMPI-0503Q-1R0M-T - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80A+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers
AX97 Series SMD Power Shielded Inductors - AX97-40220 - Triad Magnetics
Specs
Technology Standard
Inductance Range 22 microH
DCR 0.0400 ohms
View Details
2 suppliers
Fixed Inductors - 1674-CL0603-J473JAL4TDKR-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details