Vishay Intertechnology, Inc. Fixed Inductors IMS05EBR27K

Description
270nH Shielded Molded Inductor 855mA 110mOhm Max Axial
Request a Quote Datasheet
Description
270nH Shielded Molded Inductor 855mA 110mOhm Max Axial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - IMS05EBR27K-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
IMS05EBR27K-ND
Fixed Inductors IMS05EBR27K-ND
270nH Shielded Molded Inductor 855mA 110mOhm Max Axial

270nH Shielded Molded Inductor 855mA 110mOhm Max Axial

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number IMS05EBR27K-ND
Product Name Fixed Inductors
Operating Temperature -55 to 105 C (-67 to 221 F)
Mounting Option Through Hole
Core Material Phenolic
Configuration Fixed
Inductance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 50-ECS-MPIP0420-3R3MCCT-ND - DigiKey
Specs
Operating Temperature -55 to 165 C (-67 to 329 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details
Fixed Inductors - KQT0402TTP18NJ - 1067841-KQT0402TTP18NJ - Win Source Electronics
Specs
Mounting Option Surface Mount Technology
Configuration Fixed
Inductance Range 0.0180 microH
View Details
Inductors, Coils, Chokes - Fixed Inductors - 1338247-1624109-5 - Win Source Electronics
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Application RF Choke
Configuration Fixed
View Details
3 suppliers
Specs
Application RF Choke
View Details