Vishay Intertechnology, Inc. Fixed Inductors IMC2220ER680K

Description
68µH Unshielded Inductor 290mA 1.2Ohm Max 2220 (5650 Metric)
Request a Quote Datasheet
Description
68µH Unshielded Inductor 290mA 1.2Ohm Max 2220 (5650 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - IMC2220ER680K-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
IMC2220ER680K-ND
Fixed Inductors IMC2220ER680K-ND
68µH Unshielded Inductor 290mA 1.2Ohm Max 2220 (5650 Metric)

68µH Unshielded Inductor 290mA 1.2Ohm Max 2220 (5650 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number IMC2220ER680K-ND
Product Name Fixed Inductors
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
Inductance Tolerance 10 (+/- %)
DCR 1.2 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPIL0630-150MC - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers
AX97 Series SMD Power Shielded Inductors - AX97-10331 - Triad Magnetics
Specs
Technology Standard
Inductance Range 330 microH
DCR 6.9 ohms
View Details
3 suppliers
Fixed Inductors - 1674-CL1008-J225JAL4TTR-ND - DigiKey
Specs
Configuration Fixed
Packing Method Tape Reel
View Details