Vishay Intertechnology, Inc. Fixed Inductors IMC2220ER121K

Description
120µH Unshielded Inductor 230mA 1.9Ohm Max 2220 (5650 Metric)
Request a Quote Datasheet
Description
120µH Unshielded Inductor 230mA 1.9Ohm Max 2220 (5650 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 541-IMC2220ER121KTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
541-IMC2220ER121KTR-ND
Fixed Inductors 541-IMC2220ER121KTR-ND
120µH Unshielded Inductor 230mA 1.9Ohm Max 2220 (5650 Metric)

120µH Unshielded Inductor 230mA 1.9Ohm Max 2220 (5650 Metric)

Buy Now Datasheet
Fixed Inductors - 541-IMC2220ER121KCT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
541-IMC2220ER121KCT-ND
Fixed Inductors 541-IMC2220ER121KCT-ND
FIXED IND 120UH 230MA 1.9 OHM

FIXED IND 120UH 230MA 1.9 OHM

Buy Now Datasheet
Fixed Inductors - 541-IMC2220ER121KDKR-ND - DigiKey
Thief River Falls, MN, United States
FIXED IND 120UH 230MA 1.9 OHM

FIXED IND 120UH 230MA 1.9 OHM

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 541-IMC2220ER121KTR-ND
Product Name Fixed Inductors
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
Inductance Tolerance 10 (+/- %)
DCR 1.9 ohms
Unlock Full Specs
to access all available technical data

Similar Products

High Frequency & RF Inductors - 2-1624112-2 - TE Connectivity
Specs
Standards and Certifications RoHS
Mounting Option Surface Mount Technology
Inductance Range 0.0150 microH
View Details
2 suppliers
Surface Mount Inductors - 2567563 - RS Components, Ltd.
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Inductance Range 1.00E-3 microH
DCR 0.0700 ohms
View Details
0201DS (0603) Miniature Ceramic Chip Inductors - 0201DS-3N4 0201DS-3N4XJEW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details