Vishay Intertechnology, Inc. Fixed Inductors IMC1812RV271K

Description
270µH Unshielded Wirewound Inductor 92mA 12Ohm Max 1812 (4532 Metric)
Request a Quote Datasheet
Description
270µH Unshielded Wirewound Inductor 92mA 12Ohm Max 1812 (4532 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - IMC1812RV271K-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
IMC1812RV271K-ND
Fixed Inductors IMC1812RV271K-ND
270µH Unshielded Wirewound Inductor 92mA 12Ohm Max 1812 (4532 Metric)

270µH Unshielded Wirewound Inductor 92mA 12Ohm Max 1812 (4532 Metric)

Buy Now Datasheet
INDUCTOR WW 270UH 10% 1812 270¦H 92mA - - Ferrite Core ¦10% Unshielded 12 Ohm Max 40 @ 790kHz 4MHz General Purpose Ferrite 1812 (4532 Metric) Surface Mount Tape & Reel (TR) - IMC1812RV271K - ASAP Semiconductor LLC
Anaheim, CA, United States
INDUCTOR WW 270UH 10% 1812 270¦H 92mA - - Ferrite Core ¦10% Unshielded 12 Ohm Max 40 @ 790kHz 4MHz General Purpose Ferrite 1812 (4532 Metric) Surface Mount Tape & Reel (TR)
IMC1812RV271K
INDUCTOR WW 270UH 10% 1812 270¦H 92mA - - Ferrite Core ¦10% Unshielded 12 Ohm Max 40 @ 790kHz 4MHz General Purpose Ferrite 1812 (4532 Metric) Surface Mount Tape & Reel (TR) IMC1812RV271K
INDUCTOR WW 270UH 10% 1812 270¦H 92mA - - Ferrite Core ¦10% Unshielded 12 Ohm Max 40 @ 790kHz 4MHz General Purpose Ferrite 1812 (4532 Metric) Surface Mount Tape & Reel (TR)

INDUCTOR WW 270UH 10% 1812 270¦H 92mA - - Ferrite Core ¦10% Unshielded 12 Ohm Max 40 @ 790kHz 4MHz General Purpose Ferrite 1812 (4532 Metric) Surface Mount Tape & Reel (TR)

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Inductors, Coils, and Chokes Chip Inductors
Product Number IMC1812RV271K-ND IMC1812RV271K
Product Name Fixed Inductors INDUCTOR WW 270UH 10% 1812 270¦H 92mA - - Ferrite Core ¦10% Unshielded 12 Ohm Max 40 @ 790kHz 4MHz General Purpose Ferrite 1812 (4532 Metric) Surface Mount Tape & Reel (TR)
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Application RF Choke
View Details
AX97 Series SMD Power Shielded Inductors - AX97-301R0 - Triad Magnetics
Specs
Technology Standard
Inductance Range 1 microH
DCR 0.0100 ohms
View Details
2 suppliers
Surface Mount Inductors - 2567670 - RS Components, Ltd.
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Inductance Range 0.0020 microH
DCR 0.0900 ohms
View Details