Vishay Precision Group Fixed Inductors IMC2220ER222J

Description
2.2mH Unshielded Inductor 55mA 35Ohm Max 2220 (5650 Metric)
Request a Quote Datasheet
Description
2.2mH Unshielded Inductor 55mA 35Ohm Max 2220 (5650 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - IMC2220ER222J-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
IMC2220ER222J-ND
Fixed Inductors IMC2220ER222J-ND
2.2mH Unshielded Inductor 55mA 35Ohm Max 2220 (5650 Metric)

2.2mH Unshielded Inductor 55mA 35Ohm Max 2220 (5650 Metric)

Buy Now Datasheet
Inductor,wirewound,2.2Mh,5+% Tol,5-% Tol,2220-Case Vishay - 52M4744 - Newark, An Avnet Company
Chicago, IL, United States
Inductor,wirewound,2.2Mh,5+% Tol,5-% Tol,2220-Case Vishay
52M4744
Inductor,wirewound,2.2Mh,5+% Tol,5-% Tol,2220-Case Vishay 52M4744
Inductor,Wirewound,2 .2mH,5+% Tol,5-% Tol,2220-Case

Inductor,Wirewound,2.2mH,5+% Tol,5-% Tol,2220-Case

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number IMC2220ER222J-ND 52M4744
Product Name Fixed Inductors Inductor,wirewound,2.2Mh,5+% Tol,5-% Tol,2220-Case Vishay
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
Inductance Tolerance 5 (+/- %)
DCR 35 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Power Inductors - 1625812-6 - TE Connectivity
Specs
Operating Temperature -25 to 105 C (-13 to 221 F)
Application Power Choke
Inductance Range 220 microH
View Details
2 suppliers
Power Inductors - ECS-MPI4040R1-100-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers