Vishay Intertechnology, Inc. Fixed Inductors IMS05BH682J

Description
6.8mH Shielded Molded Inductor 27mA 111Ohm Max Axial
Request a Quote Datasheet
Description
6.8mH Shielded Molded Inductor 27mA 111Ohm Max Axial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - IMS05BH682J-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
IMS05BH682J-ND
Fixed Inductors IMS05BH682J-ND
6.8mH Shielded Molded Inductor 27mA 111Ohm Max Axial

6.8mH Shielded Molded Inductor 27mA 111Ohm Max Axial

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number IMS05BH682J-ND
Product Name Fixed Inductors
Operating Temperature -55 to 105 C (-67 to 221 F)
Mounting Option Through Hole
Core Material Ferrite
Configuration Fixed
Inductance Tolerance 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPI4040R3-100-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details
SMT RF Choke, 5 - 1220 MHz, 75Ω - ADCH-1220-75+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details