Vishay Intertechnology, Inc. Fixed Inductors IMS05BH502K

Description
5mH Shielded Molded Inductor Axial
Request a Quote Datasheet
Description
5mH Shielded Molded Inductor Axial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - IMS05BH502K-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
IMS05BH502K-ND
Fixed Inductors IMS05BH502K-ND
5mH Shielded Molded Inductor Axial

5mH Shielded Molded Inductor Axial

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number IMS05BH502K-ND
Product Name Fixed Inductors
Operating Temperature -55 to 105 C (-67 to 221 F)
Mounting Option Through Hole
Core Material Ferrite
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

High Frequency & RF Inductors - 1-1624112-8 - TE Connectivity
Specs
Standards and Certifications RoHS
Mounting Option Surface Mount Technology
Inductance Range 0.0033 microH
View Details
3 suppliers
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details
SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details