Vishay Intertechnology, Inc. INDUCTOR WW 560NH 5% 1812 560nH 285mA - - Non-Magnetic Core ¦5% Unshielded 1.2 Ohm Max 30 @ 25.2MHz 170MHz General Purpose Non-Magnetic 1812 (4532 Metric) Surface Mount Tape & Reel (TR) IMC1812RQR56J

Description
INDUCTOR WW 560NH 5% 1812 560nH 285mA - - Non-Magnetic Core ¦5% Unshielded 1.2 Ohm Max 30 @ 25.2MHz 170MHz General Purpose Non-Magnetic 1812 (4532 Metric) Surface Mount Tape & Reel (TR)
Request a Quote Datasheet
Description
INDUCTOR WW 560NH 5% 1812 560nH 285mA - - Non-Magnetic Core ¦5% Unshielded 1.2 Ohm Max 30 @ 25.2MHz 170MHz General Purpose Non-Magnetic 1812 (4532 Metric) Surface Mount Tape & Reel (TR)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
INDUCTOR WW 560NH 5% 1812 560nH 285mA - - Non-Magnetic Core ¦5% Unshielded 1.2 Ohm Max 30 @ 25.2MHz 170MHz General Purpose Non-Magnetic 1812 (4532 Metric) Surface Mount Tape & Reel (TR) - IMC1812RQR56J - ASAP Semiconductor LLC
Anaheim, CA, United States
INDUCTOR WW 560NH 5% 1812 560nH 285mA - - Non-Magnetic Core ¦5% Unshielded 1.2 Ohm Max 30 @ 25.2MHz 170MHz General Purpose Non-Magnetic 1812 (4532 Metric) Surface Mount Tape & Reel (TR)
IMC1812RQR56J
INDUCTOR WW 560NH 5% 1812 560nH 285mA - - Non-Magnetic Core ¦5% Unshielded 1.2 Ohm Max 30 @ 25.2MHz 170MHz General Purpose Non-Magnetic 1812 (4532 Metric) Surface Mount Tape & Reel (TR) IMC1812RQR56J
INDUCTOR WW 560NH 5% 1812 560nH 285mA - - Non-Magnetic Core ¦5% Unshielded 1.2 Ohm Max 30 @ 25.2MHz 170MHz General Purpose Non-Magnetic 1812 (4532 Metric) Surface Mount Tape & Reel (TR)

INDUCTOR WW 560NH 5% 1812 560nH 285mA - - Non-Magnetic Core ¦5% Unshielded 1.2 Ohm Max 30 @ 25.2MHz 170MHz General Purpose Non-Magnetic 1812 (4532 Metric) Surface Mount Tape & Reel (TR)

Supplier's Site
Fixed Inductors - IMC1812RQR56J-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
IMC1812RQR56J-ND
Fixed Inductors IMC1812RQR56J-ND
560nH Unshielded Wirewound Inductor 285mA 1.2Ohm Max 1812 (4532 Metric)

560nH Unshielded Wirewound Inductor 285mA 1.2Ohm Max 1812 (4532 Metric)

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Chip Inductors Inductors, Coils, and Chokes
Product Number IMC1812RQR56J IMC1812RQR56J-ND
Product Name INDUCTOR WW 560NH 5% 1812 560nH 285mA - - Non-Magnetic Core ¦5% Unshielded 1.2 Ohm Max 30 @ 25.2MHz 170MHz General Purpose Non-Magnetic 1812 (4532 Metric) Surface Mount Tape & Reel (TR) Fixed Inductors
Application General Purpose
Inductance Range 0.5600 microH
Inductance Tolerance 5 (+/- %) 5 (+/- %)
Rated DC Current 285 milliamps
Operating Temperature -55 to 125 C (-67 to 257 F)
Unlock Full Specs
to access all available technical data