Vishay Intertechnology, Inc. Fixed Inductors IMS05BH1R2K

Description
1.2µH Shielded Molded Inductor 895mA 100mOhm Max Axial
Request a Quote Datasheet
Description
1.2µH Shielded Molded Inductor 895mA 100mOhm Max Axial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - IMS05BH1R2K-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
IMS05BH1R2K-ND
Fixed Inductors IMS05BH1R2K-ND
1.2µH Shielded Molded Inductor 895mA 100mOhm Max Axial

1.2µH Shielded Molded Inductor 895mA 100mOhm Max Axial

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number IMS05BH1R2K-ND
Product Name Fixed Inductors
Operating Temperature -55 to 105 C (-67 to 221 F)
Mounting Option Through Hole
Core Material Powdered Iron
Configuration Fixed
Inductance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - KQ1008TE3R3J - 1067837-KQ1008TE3R3J - Win Source Electronics
Specs
Configuration Fixed
View Details
Power Inductors - 1-2176641-9 - TE Connectivity
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Application Power Choke
Inductance Range 150 microH
View Details
2 suppliers
Compensated High Current Choke, 3-phase - DKIH-3 - SCHURTER Inc
Specs
Operating Temperature -40 to 100 C (-40 to 212 F)
Mounting Option Through Hole
Inductance Range 80 to 10800 microH
View Details