Vishay Intertechnology, Inc. Fixed Inductors IMC1812RQ821K

Description
820µH Unshielded Wirewound Inductor 30mA 35Ohm Max 1812 (4532 Metric)
Request a Quote Datasheet
Description
820µH Unshielded Wirewound Inductor 30mA 35Ohm Max 1812 (4532 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - IMC1812RQ821K-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
IMC1812RQ821K-ND
Fixed Inductors IMC1812RQ821K-ND
820µH Unshielded Wirewound Inductor 30mA 35Ohm Max 1812 (4532 Metric)

820µH Unshielded Wirewound Inductor 30mA 35Ohm Max 1812 (4532 Metric)

Buy Now Datasheet
INDUCTOR WW 820UH 10% 1812 820¦H 30mA - - Ferrite Core ¦10% Unshielded 35 Ohm Max 30 @ 790kHz 2.5MHz General Purpose Ferrite 1812 (4532 Metric) Surface Mount Tape & Reel (TR) - IMC1812RQ821K - ASAP Semiconductor LLC
Anaheim, CA, United States
INDUCTOR WW 820UH 10% 1812 820¦H 30mA - - Ferrite Core ¦10% Unshielded 35 Ohm Max 30 @ 790kHz 2.5MHz General Purpose Ferrite 1812 (4532 Metric) Surface Mount Tape & Reel (TR)
IMC1812RQ821K
INDUCTOR WW 820UH 10% 1812 820¦H 30mA - - Ferrite Core ¦10% Unshielded 35 Ohm Max 30 @ 790kHz 2.5MHz General Purpose Ferrite 1812 (4532 Metric) Surface Mount Tape & Reel (TR) IMC1812RQ821K
INDUCTOR WW 820UH 10% 1812 820¦H 30mA - - Ferrite Core ¦10% Unshielded 35 Ohm Max 30 @ 790kHz 2.5MHz General Purpose Ferrite 1812 (4532 Metric) Surface Mount Tape & Reel (TR)

INDUCTOR WW 820UH 10% 1812 820¦H 30mA - - Ferrite Core ¦10% Unshielded 35 Ohm Max 30 @ 790kHz 2.5MHz General Purpose Ferrite 1812 (4532 Metric) Surface Mount Tape & Reel (TR)

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Inductors, Coils, and Chokes Chip Inductors
Product Number IMC1812RQ821K-ND IMC1812RQ821K
Product Name Fixed Inductors INDUCTOR WW 820UH 10% 1812 820¦H 30mA - - Ferrite Core ¦10% Unshielded 35 Ohm Max 30 @ 790kHz 2.5MHz General Purpose Ferrite 1812 (4532 Metric) Surface Mount Tape & Reel (TR)
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details
Common Mode Chokes - 486-DKFP-H22H-0168-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
CMT8100 Series Common Mode Inductors - CMT-8103 - Triad Magnetics
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Technology Standard
Inductance Range 1000 to ? microH
View Details
3 suppliers
140ohm Inductor and Choke - 841-CZB1JGTTD141P - ERSAELECTRONICS PTE. LTD.
Specs
Technology Multilayer Ferrite Bead
Inductance Tolerance 25 (+/- %)
Impedance 140 ohms
View Details