INDUCTOR WW 150NH 20% 1812 150nH 450mA - - Non-Magnetic Core ¦20% Unshielded 300 mOhm Max 30 @ 25.2MHz 500MHz General Purpose Non-Magnetic 1812 (4532 Metric) Surface Mount Tape & Reel (TR)
150nH Unshielded Wirewound Inductor 450mA 300mOhm Max 1812 (4532 Metric)
| ASAP Semiconductor LLC | DigiKey | |
|---|---|---|
| Product Category | Chip Inductors | Inductors, Coils, and Chokes |
| Product Number | IMC1812RVR15M | IMC1812RVR15M-ND |
| Product Name | INDUCTOR WW 150NH 20% 1812 150nH 450mA - - Non-Magnetic Core ¦20% Unshielded 300 mOhm Max 30 @ 25.2MHz 500MHz General Purpose Non-Magnetic 1812 (4532 Metric) Surface Mount Tape & Reel (TR) | Fixed Inductors |
| Application | General Purpose | |
| Inductance Range | 0.1500 microH | |
| Inductance Tolerance | 20 (+/- %) | 20 (+/- %) |
| DCR | 0.3000 ohms | 0.3000 ohms |
| Rated DC Current | 450 milliamps |