Vishay Intertechnology, Inc. Fixed Inductors IMC1812ESR39J

Description
390nH Unshielded Wirewound Inductor 380mA 700mOhm Max 1812 (4532 Metric)
Request a Quote Datasheet
Description
390nH Unshielded Wirewound Inductor 380mA 700mOhm Max 1812 (4532 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - IMC1812ESR39J-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
IMC1812ESR39J-ND
Fixed Inductors IMC1812ESR39J-ND
390nH Unshielded Wirewound Inductor 380mA 700mOhm Max 1812 (4532 Metric)

390nH Unshielded Wirewound Inductor 380mA 700mOhm Max 1812 (4532 Metric)

Buy Now Datasheet
INDUCTOR WW 390NH 5% 1812 390nH 380mA - - Non-Magnetic Core ¦5% Unshielded 700 mOhm Max 30 @ 25.2MHz 220MHz General Purpose Non-Magnetic 1812 (4532 Metric) Surface Mount Tape & Reel (TR) - IMC1812ESR39J - ASAP Semiconductor LLC
Anaheim, CA, United States
INDUCTOR WW 390NH 5% 1812 390nH 380mA - - Non-Magnetic Core ¦5% Unshielded 700 mOhm Max 30 @ 25.2MHz 220MHz General Purpose Non-Magnetic 1812 (4532 Metric) Surface Mount Tape & Reel (TR)
IMC1812ESR39J
INDUCTOR WW 390NH 5% 1812 390nH 380mA - - Non-Magnetic Core ¦5% Unshielded 700 mOhm Max 30 @ 25.2MHz 220MHz General Purpose Non-Magnetic 1812 (4532 Metric) Surface Mount Tape & Reel (TR) IMC1812ESR39J
INDUCTOR WW 390NH 5% 1812 390nH 380mA - - Non-Magnetic Core ¦5% Unshielded 700 mOhm Max 30 @ 25.2MHz 220MHz General Purpose Non-Magnetic 1812 (4532 Metric) Surface Mount Tape & Reel (TR)

INDUCTOR WW 390NH 5% 1812 390nH 380mA - - Non-Magnetic Core ¦5% Unshielded 700 mOhm Max 30 @ 25.2MHz 220MHz General Purpose Non-Magnetic 1812 (4532 Metric) Surface Mount Tape & Reel (TR)

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Inductors, Coils, and Chokes Chip Inductors
Product Number IMC1812ESR39J-ND IMC1812ESR39J
Product Name Fixed Inductors INDUCTOR WW 390NH 5% 1812 390nH 380mA - - Non-Magnetic Core ¦5% Unshielded 700 mOhm Max 30 @ 25.2MHz 220MHz General Purpose Non-Magnetic 1812 (4532 Metric) Surface Mount Tape & Reel (TR)
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
Core Material Non-Magnetic
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - 486-3-127-623-ND - DigiKey
Specs
Operating Temperature -40 to 100 C (-40 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Specs
Application RF Choke
View Details
Chokes - 1-1879855-6 - TE Connectivity
TE Connectivity
Specs
Application Power Choke
DCR 0.0500 ohms
Impedance 10 ohms
View Details
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details