Vishay Intertechnology, Inc. Fixed Inductors IMS05ER471J

Description
470µH Shielded Molded Inductor 92mA 9.5Ohm Max Axial
Request a Quote Datasheet
Description
470µH Shielded Molded Inductor 92mA 9.5Ohm Max Axial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - IMS05ER471J-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
IMS05ER471J-ND
Fixed Inductors IMS05ER471J-ND
470µH Shielded Molded Inductor 92mA 9.5Ohm Max Axial

470µH Shielded Molded Inductor 92mA 9.5Ohm Max Axial

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number IMS05ER471J-ND
Product Name Fixed Inductors
Operating Temperature -55 to 105 C (-67 to 221 F)
Mounting Option Through Hole
Core Material Ferrite
Configuration Fixed
Inductance Tolerance 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
E - Core Common Mode Inductor - CME375-7 - Triad Magnetics
Specs
Technology Standard
Inductance Range 70300 to ? microH
DCR 0.7850 ohms
View Details
2 suppliers
Leaded Inductors - 1620212 - RS Components, Ltd.
RS Components, Ltd.
Specs
Core Material Ferrite; Ferrite
Inductance Range 470 microH
Q Factor 40
View Details