Vishay Intertechnology, Inc. Fixed Inductors IMC1812RQ391K

Description
390µH Unshielded Wirewound Inductor 80mA 16Ohm Max 1812 (4532 Metric)
Request a Quote Datasheet
Description
390µH Unshielded Wirewound Inductor 80mA 16Ohm Max 1812 (4532 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - IMC1812RQ391K-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
IMC1812RQ391K-ND
Fixed Inductors IMC1812RQ391K-ND
390µH Unshielded Wirewound Inductor 80mA 16Ohm Max 1812 (4532 Metric)

390µH Unshielded Wirewound Inductor 80mA 16Ohm Max 1812 (4532 Metric)

Buy Now Datasheet
INDUCTOR WW 390UH 10% 1812 390¦H 80mA - - Ferrite Core ¦10% Unshielded 16 Ohm Max 40 @ 790kHz 3MHz General Purpose Ferrite 1812 (4532 Metric) Surface Mount Tape & Reel (TR) - IMC1812RQ391K - ASAP Semiconductor LLC
Anaheim, CA, United States
INDUCTOR WW 390UH 10% 1812 390¦H 80mA - - Ferrite Core ¦10% Unshielded 16 Ohm Max 40 @ 790kHz 3MHz General Purpose Ferrite 1812 (4532 Metric) Surface Mount Tape & Reel (TR)
IMC1812RQ391K
INDUCTOR WW 390UH 10% 1812 390¦H 80mA - - Ferrite Core ¦10% Unshielded 16 Ohm Max 40 @ 790kHz 3MHz General Purpose Ferrite 1812 (4532 Metric) Surface Mount Tape & Reel (TR) IMC1812RQ391K
INDUCTOR WW 390UH 10% 1812 390¦H 80mA - - Ferrite Core ¦10% Unshielded 16 Ohm Max 40 @ 790kHz 3MHz General Purpose Ferrite 1812 (4532 Metric) Surface Mount Tape & Reel (TR)

INDUCTOR WW 390UH 10% 1812 390¦H 80mA - - Ferrite Core ¦10% Unshielded 16 Ohm Max 40 @ 790kHz 3MHz General Purpose Ferrite 1812 (4532 Metric) Surface Mount Tape & Reel (TR)

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Inductors, Coils, and Chokes Chip Inductors
Product Number IMC1812RQ391K-ND IMC1812RQ391K
Product Name Fixed Inductors INDUCTOR WW 390UH 10% 1812 390¦H 80mA - - Ferrite Core ¦10% Unshielded 16 Ohm Max 40 @ 790kHz 3MHz General Purpose Ferrite 1812 (4532 Metric) Surface Mount Tape & Reel (TR)
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL0603-J123JAL4TCT-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
Power Inductors - 2-2176636-9 - TE Connectivity
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Application Power Choke
Inductance Range 220 microH
View Details
2 suppliers
0201CT (0603) Low Profile Chip Inductors - 0201CT-0N6 0201CT-0N6XKRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details