Vishay Intertechnology, Inc. Fixed Inductors IMS05EBR18K

Description
180nH Shielded Molded Inductor 1.3A 47mOhm Max Axial
Request a Quote Datasheet
Description
180nH Shielded Molded Inductor 1.3A 47mOhm Max Axial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - IMS05EBR18K-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
IMS05EBR18K-ND
Fixed Inductors IMS05EBR18K-ND
180nH Shielded Molded Inductor 1.3A 47mOhm Max Axial

180nH Shielded Molded Inductor 1.3A 47mOhm Max Axial

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number IMS05EBR18K-ND
Product Name Fixed Inductors
Operating Temperature -55 to 105 C (-67 to 221 F)
Mounting Option Through Hole
Core Material Phenolic
Configuration Fixed
Inductance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Rod Core Inductor - RC-8 - Triad Magnetics
Specs
Technology Standard
Inductance Range 250 microH
DCR 0.2100 ohms
View Details
3 suppliers
Surface Mount Inductors - 1678534 - RS Components, Ltd.
Specs
Technology Wirewound
Core Material Ferrite; Ferrite
Inductance Range 6.8 microH
View Details