Vishay Intertechnology, Inc. Fixed Inductors IMC1812RVR47K

Description
470nH Unshielded Wirewound Inductor 355mA 800mOhm Max 1812 (4532 Metric)
Request a Quote Datasheet
Description
470nH Unshielded Wirewound Inductor 355mA 800mOhm Max 1812 (4532 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - IMC1812RVR47K-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
IMC1812RVR47K-ND
Fixed Inductors IMC1812RVR47K-ND
470nH Unshielded Wirewound Inductor 355mA 800mOhm Max 1812 (4532 Metric)

470nH Unshielded Wirewound Inductor 355mA 800mOhm Max 1812 (4532 Metric)

Buy Now Datasheet
355MA 800MOHM Inductor and Choke - 71-IMC1812RVR47K - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
355MA 800MOHM Inductor and Choke
71-IMC1812RVR47K
355MA 800MOHM Inductor and Choke 71-IMC1812RVR47K
FIXED IND 470NH 355MA 800MOHM SM Product overview: IMC1812RVR47K from Vishay / Dale is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 355MA, 800MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 355MA, 800MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-IMC1812RVR47K can be used for catalog matching and distributor lookup.

FIXED IND 470NH 355MA 800MOHM SM Product overview: IMC1812RVR47K from Vishay / Dale is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 355MA, 800MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 355MA, 800MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-IMC1812RVR47K can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
INDUCTOR WW 470NH 10% 1812 470nH 355mA - - Non-Magnetic Core ¦10% Unshielded 800 mOhm Max 30 @ 25.2MHz 190MHz General Purpose Non-Magnetic 1812 (4532 Metric) Surface Mount Tape & Reel (TR) - IMC1812RVR47K - ASAP Semiconductor LLC
Anaheim, CA, United States
INDUCTOR WW 470NH 10% 1812 470nH 355mA - - Non-Magnetic Core ¦10% Unshielded 800 mOhm Max 30 @ 25.2MHz 190MHz General Purpose Non-Magnetic 1812 (4532 Metric) Surface Mount Tape & Reel (TR)
IMC1812RVR47K
INDUCTOR WW 470NH 10% 1812 470nH 355mA - - Non-Magnetic Core ¦10% Unshielded 800 mOhm Max 30 @ 25.2MHz 190MHz General Purpose Non-Magnetic 1812 (4532 Metric) Surface Mount Tape & Reel (TR) IMC1812RVR47K
INDUCTOR WW 470NH 10% 1812 470nH 355mA - - Non-Magnetic Core ¦10% Unshielded 800 mOhm Max 30 @ 25.2MHz 190MHz General Purpose Non-Magnetic 1812 (4532 Metric) Surface Mount Tape & Reel (TR)

INDUCTOR WW 470NH 10% 1812 470nH 355mA - - Non-Magnetic Core ¦10% Unshielded 800 mOhm Max 30 @ 25.2MHz 190MHz General Purpose Non-Magnetic 1812 (4532 Metric) Surface Mount Tape & Reel (TR)

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. ASAP Semiconductor LLC
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Chip Inductors
Product Number IMC1812RVR47K-ND 71-IMC1812RVR47K IMC1812RVR47K
Product Name Fixed Inductors 355MA 800MOHM Inductor and Choke INDUCTOR WW 470NH 10% 1812 470nH 355mA - - Non-Magnetic Core ¦10% Unshielded 800 mOhm Max 30 @ 25.2MHz 190MHz General Purpose Non-Magnetic 1812 (4532 Metric) Surface Mount Tape & Reel (TR)
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology Surface Mount
Technology Wirewound Wirewound
Core Material Non-Magnetic
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Application RF Choke
View Details
Power Inductors - ECS-MPI4040R3-100-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
Encapsulated Toroidal Inductor - CMT908-V3 - Triad Magnetics
Specs
Technology Standard; Toroid
Inductance Range 8000 to ? microH
DCR 0.1200 ohms
View Details
3 suppliers