Vishay Intertechnology, Inc. Fixed Inductors IMC1812RV330J

Description
33µH Unshielded Wirewound Inductor 160mA 4Ohm Max 1812 (4532 Metric)
Request a Quote Datasheet
Description
33µH Unshielded Wirewound Inductor 160mA 4Ohm Max 1812 (4532 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - IMC1812RV330J-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
IMC1812RV330J-ND
Fixed Inductors IMC1812RV330J-ND
33µH Unshielded Wirewound Inductor 160mA 4Ohm Max 1812 (4532 Metric)

33µH Unshielded Wirewound Inductor 160mA 4Ohm Max 1812 (4532 Metric)

Buy Now Datasheet
INDUCTOR WW 33UH 5% 1812 33¦H 160mA - - Powdered Iron Core ¦5% Unshielded 4 Ohm Max 50 @ 2.52MHz 11MHz General Purpose Powdered Iron 1812 (4532 Metric) Surface Mount Tape & Reel (TR) - IMC1812RV330J - ASAP Semiconductor LLC
Anaheim, CA, United States
INDUCTOR WW 33UH 5% 1812 33¦H 160mA - - Powdered Iron Core ¦5% Unshielded 4 Ohm Max 50 @ 2.52MHz 11MHz General Purpose Powdered Iron 1812 (4532 Metric) Surface Mount Tape & Reel (TR)
IMC1812RV330J
INDUCTOR WW 33UH 5% 1812 33¦H 160mA - - Powdered Iron Core ¦5% Unshielded 4 Ohm Max 50 @ 2.52MHz 11MHz General Purpose Powdered Iron 1812 (4532 Metric) Surface Mount Tape & Reel (TR) IMC1812RV330J
INDUCTOR WW 33UH 5% 1812 33¦H 160mA - - Powdered Iron Core ¦5% Unshielded 4 Ohm Max 50 @ 2.52MHz 11MHz General Purpose Powdered Iron 1812 (4532 Metric) Surface Mount Tape & Reel (TR)

INDUCTOR WW 33UH 5% 1812 33¦H 160mA - - Powdered Iron Core ¦5% Unshielded 4 Ohm Max 50 @ 2.52MHz 11MHz General Purpose Powdered Iron 1812 (4532 Metric) Surface Mount Tape & Reel (TR)

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Inductors, Coils, and Chokes Chip Inductors
Product Number IMC1812RV330J-ND IMC1812RV330J
Product Name Fixed Inductors INDUCTOR WW 33UH 5% 1812 33¦H 160mA - - Powdered Iron Core ¦5% Unshielded 4 Ohm Max 50 @ 2.52MHz 11MHz General Purpose Powdered Iron 1812 (4532 Metric) Surface Mount Tape & Reel (TR)
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Powdered Iron; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPIL0630-4R7MC - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers
AX97 Series SMD Power Shielded Inductors - AX97-40100 - Triad Magnetics
Specs
Technology Standard
Inductance Range 10 microH
DCR 0.0200 ohms
View Details
2 suppliers
Fixed Inductors - 1674-CL0402-J182SAL4TDKR-ND - DigiKey
Specs
Configuration Fixed
Packing Method Tape Reel
View Details