Vishay Intertechnology, Inc. Fixed Inductors IMC1812RQ271K

Description
270µH Unshielded Wirewound Inductor 92mA 12Ohm Max 1812 (4532 Metric)
Request a Quote Datasheet
Description
270µH Unshielded Wirewound Inductor 92mA 12Ohm Max 1812 (4532 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - IMC1812RQ271K-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
IMC1812RQ271K-ND
Fixed Inductors IMC1812RQ271K-ND
270µH Unshielded Wirewound Inductor 92mA 12Ohm Max 1812 (4532 Metric)

270µH Unshielded Wirewound Inductor 92mA 12Ohm Max 1812 (4532 Metric)

Buy Now Datasheet
SMD 270UH 92MA 12 OHM Inductor and Choke - 71-IMC1812RQ271K - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 270UH 92MA 12 OHM Inductor and Choke
71-IMC1812RQ271K
SMD 270UH 92MA 12 OHM Inductor and Choke 71-IMC1812RQ271K
FIXED IND 270UH 92MA 12 OHM SMD Product overview: IMC1812RQ271K from Vishay / Dale is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 270UH, 92MA, 12 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 270UH, 92MA, 12 OHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-IMC1812RQ271K can be used for catalog matching and distributor lookup.

FIXED IND 270UH 92MA 12 OHM SMD Product overview: IMC1812RQ271K from Vishay / Dale is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 270UH, 92MA, 12 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 270UH, 92MA, 12 OHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-IMC1812RQ271K can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
INDUCTOR WW 270UH 10% 1812 270¦H 92mA - - Ferrite Core ¦10% Unshielded 12 Ohm Max 40 @ 790kHz 4MHz General Purpose Ferrite 1812 (4532 Metric) Surface Mount Tape & Reel (TR) - IMC1812RQ271K - ASAP Semiconductor LLC
Anaheim, CA, United States
INDUCTOR WW 270UH 10% 1812 270¦H 92mA - - Ferrite Core ¦10% Unshielded 12 Ohm Max 40 @ 790kHz 4MHz General Purpose Ferrite 1812 (4532 Metric) Surface Mount Tape & Reel (TR)
IMC1812RQ271K
INDUCTOR WW 270UH 10% 1812 270¦H 92mA - - Ferrite Core ¦10% Unshielded 12 Ohm Max 40 @ 790kHz 4MHz General Purpose Ferrite 1812 (4532 Metric) Surface Mount Tape & Reel (TR) IMC1812RQ271K
INDUCTOR WW 270UH 10% 1812 270¦H 92mA - - Ferrite Core ¦10% Unshielded 12 Ohm Max 40 @ 790kHz 4MHz General Purpose Ferrite 1812 (4532 Metric) Surface Mount Tape & Reel (TR)

INDUCTOR WW 270UH 10% 1812 270¦H 92mA - - Ferrite Core ¦10% Unshielded 12 Ohm Max 40 @ 790kHz 4MHz General Purpose Ferrite 1812 (4532 Metric) Surface Mount Tape & Reel (TR)

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. ASAP Semiconductor LLC
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Chip Inductors
Product Number IMC1812RQ271K-ND 71-IMC1812RQ271K IMC1812RQ271K
Product Name Fixed Inductors SMD 270UH 92MA 12 OHM Inductor and Choke INDUCTOR WW 270UH 10% 1812 270¦H 92mA - - Ferrite Core ¦10% Unshielded 12 Ohm Max 40 @ 790kHz 4MHz General Purpose Ferrite 1812 (4532 Metric) Surface Mount Tape & Reel (TR)
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology Surface Mount
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 0402CS-2N7XGRW - ODG (Origin Data Global)
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology; Surface Mount
Technology Wirewound; Wirewound
View Details
Power Inductors - ECS-MPI2520R1-4R7-R - ECS Inc. International
Specs
Operating Temperature -40 to 105 C (-40 to 221 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
Fixed Inductors - 1674-CL1008-2823JQL1T-1TR-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ceramic
View Details
Inductor and Choke - 71-LPC4045EATEB5R0K - ERSAELECTRONICS PTE. LTD.
KOA Speer Electronics, Inc.
View Details
2 suppliers