Vishay Intertechnology, Inc. Fixed Inductors IMC2220ER330K

Description
33µH Unshielded Inductor 400mA 620mOhm Max 2220 (5650 Metric)
Request a Quote Datasheet
Description
33µH Unshielded Inductor 400mA 620mOhm Max 2220 (5650 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - IMC2220ER330K-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
IMC2220ER330K-ND
Fixed Inductors IMC2220ER330K-ND
33µH Unshielded Inductor 400mA 620mOhm Max 2220 (5650 Metric)

33µH Unshielded Inductor 400mA 620mOhm Max 2220 (5650 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number IMC2220ER330K-ND
Product Name Fixed Inductors
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
Inductance Tolerance 10 (+/- %)
DCR 0.6200 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - 486-3146-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
SMD 250MHz Inductor and Choke - 71-0402CS-6N2XGLU - ERSAELECTRONICS PTE. LTD.
Specs
Core Material Ceramic
Inductance Range 0.0062 microH
Inductance Tolerance 2 (+/- %)
View Details