Vishay Precision Group Fixed Inductors IMCH1812ER560K

Description
56µH Unshielded Wirewound Inductor 240mA 2.2Ohm Max 1812 (4532 Metric)
Request a Quote Datasheet
Description
56µH Unshielded Wirewound Inductor 240mA 2.2Ohm Max 1812 (4532 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - IMCH1812ER560K-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
IMCH1812ER560K-ND
Fixed Inductors IMCH1812ER560K-ND
56µH Unshielded Wirewound Inductor 240mA 2.2Ohm Max 1812 (4532 Metric)

56µH Unshielded Wirewound Inductor 240mA 2.2Ohm Max 1812 (4532 Metric)

Buy Now Datasheet
Hf Inductor, 56Uh, 240Ma, 10% 11Mhz; Inductance Vishay - 53K5114 - Newark, An Avnet Company
Chicago, IL, United States
Hf Inductor, 56Uh, 240Ma, 10% 11Mhz; Inductance Vishay
53K5114
Hf Inductor, 56Uh, 240Ma, 10% 11Mhz; Inductance Vishay 53K5114
HF INDUCTOR, 56UH, 240MA, 10% 11MHZ; Inductance:56µH; DC Resistance Max:2.2ohm; Self Resonant Frequency:11MHz; DC Current Rating:240mA; Inductor Case / Package:1812 [4532 Metric]; Product Range:IMCH-1812 Series; Core Material:- RoHS Compliant: Yes

HF INDUCTOR, 56UH, 240MA, 10% 11MHZ; Inductance:56µH; DC Resistance Max:2.2ohm; Self Resonant Frequency:11MHz; DC Current Rating:240mA; Inductor Case / Package:1812 [4532 Metric]; Product Range:IMCH-1812 Series; Core Material:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number IMCH1812ER560K-ND 53K5114
Product Name Fixed Inductors Hf Inductor, 56Uh, 240Ma, 10% 11Mhz; Inductance Vishay
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Technology Wirewound
Configuration Fixed
Inductance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 50-ECS-HCMPI-0402Q-R36M-TTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details
SMT RF Choke, 5 - 1220 MHz, 50Ω - ADCH-1220+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Smoothing Filter Chokes - C-40X - Triad Magnetics
Specs
Inductance Range 320000 microH
Rated DC Current 600 milliamps
DCR 10 ohms
View Details
3 suppliers
Fixed Inductors - 1674-CL0402-2104JUL4TTR-ND - DigiKey
Specs
Configuration Fixed
Packing Method Tape Reel
View Details