Vishay Intertechnology, Inc. Fixed Inductors IMC1812RQ82NK

Description
82nH Unshielded Wirewound Inductor 450mA 400mOhm Max 1812 (4532 Metric)
Request a Quote Datasheet
Description
82nH Unshielded Wirewound Inductor 450mA 400mOhm Max 1812 (4532 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - IMC1812RQ82NK-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
IMC1812RQ82NK-ND
Fixed Inductors IMC1812RQ82NK-ND
82nH Unshielded Wirewound Inductor 450mA 400mOhm Max 1812 (4532 Metric)

82nH Unshielded Wirewound Inductor 450mA 400mOhm Max 1812 (4532 Metric)

Buy Now Datasheet
INDUCTOR WW 82NH 10% 1812 82nH 450mA - - Non-Magnetic Core ¦10% Unshielded 400 mOhm Max 40 @ 50MHz 700MHz General Purpose Non-Magnetic 1812 (4532 Metric) Surface Mount Tape & Reel (TR) - IMC1812RQ82NK - ASAP Semiconductor LLC
Anaheim, CA, United States
INDUCTOR WW 82NH 10% 1812 82nH 450mA - - Non-Magnetic Core ¦10% Unshielded 400 mOhm Max 40 @ 50MHz 700MHz General Purpose Non-Magnetic 1812 (4532 Metric) Surface Mount Tape & Reel (TR)
IMC1812RQ82NK
INDUCTOR WW 82NH 10% 1812 82nH 450mA - - Non-Magnetic Core ¦10% Unshielded 400 mOhm Max 40 @ 50MHz 700MHz General Purpose Non-Magnetic 1812 (4532 Metric) Surface Mount Tape & Reel (TR) IMC1812RQ82NK
INDUCTOR WW 82NH 10% 1812 82nH 450mA - - Non-Magnetic Core ¦10% Unshielded 400 mOhm Max 40 @ 50MHz 700MHz General Purpose Non-Magnetic 1812 (4532 Metric) Surface Mount Tape & Reel (TR)

INDUCTOR WW 82NH 10% 1812 82nH 450mA - - Non-Magnetic Core ¦10% Unshielded 400 mOhm Max 40 @ 50MHz 700MHz General Purpose Non-Magnetic 1812 (4532 Metric) Surface Mount Tape & Reel (TR)

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Inductors, Coils, and Chokes Chip Inductors
Product Number IMC1812RQ82NK-ND IMC1812RQ82NK
Product Name Fixed Inductors INDUCTOR WW 82NH 10% 1812 82nH 450mA - - Non-Magnetic Core ¦10% Unshielded 400 mOhm Max 40 @ 50MHz 700MHz General Purpose Non-Magnetic 1812 (4532 Metric) Surface Mount Tape & Reel (TR)
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
Core Material Non-Magnetic
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

DC Link Chokes -  - MTE Corporation
MTE Corporation
Specs
Operating Temperature 40 C (104 F)
Mounting Option Chassis
Technology Standard
View Details
Automotive 0.009uH 250MHz 0.68A Inductor and Choke - 71-0402CS-9N0XGLW - ERSAELECTRONICS PTE. LTD.
Specs
Core Material Ceramic
Inductance Range 0.0090 microH
Inductance Tolerance 2 (+/- %)
View Details
SMT RF Choke, 5 - 1220 MHz, 50Ω - ADCH-1220+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Fixed Inductors - 1674-CL1008-2565JAL4TDKR-ND - DigiKey
Knowles Precision Devices
Specs
Configuration Fixed
Packing Method Tape Reel
View Details