Vishay Intertechnology, Inc. INDUCTOR WW 8.2UH 5% 1812 8.2¦H 270mA - - Powdered Iron Core ¦5% Unshielded 1.4 Ohm Max IMC1812RQ8R2J

Description
INDUCTOR WW 8.2UH 5% 1812 8.2¦H 270mA - - Powdered Iron Core ¦5% Unshielded 1.4 Ohm Max 50 @ 7.96MHz 25MHz General Purpose Powdered Iron 1812 (4532 Metric) Surface Mount Tape & Reel (TR)
Request a Quote Datasheet
Description
INDUCTOR WW 8.2UH 5% 1812 8.2¦H 270mA - - Powdered Iron Core ¦5% Unshielded 1.4 Ohm Max 50 @ 7.96MHz 25MHz General Purpose Powdered Iron 1812 (4532 Metric) Surface Mount Tape & Reel (TR)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
INDUCTOR WW 8.2UH 5% 1812 8.2¦H 270mA - - Powdered Iron Core ¦5% Unshielded 1.4 Ohm Max - IMC1812RQ8R2J - ASAP Semiconductor LLC
Anaheim, CA, United States
INDUCTOR WW 8.2UH 5% 1812 8.2¦H 270mA - - Powdered Iron Core ¦5% Unshielded 1.4 Ohm Max
IMC1812RQ8R2J
INDUCTOR WW 8.2UH 5% 1812 8.2¦H 270mA - - Powdered Iron Core ¦5% Unshielded 1.4 Ohm Max IMC1812RQ8R2J
INDUCTOR WW 8.2UH 5% 1812 8.2¦H 270mA - - Powdered Iron Core ¦5% Unshielded 1.4 Ohm Max 50 @ 7.96MHz 25MHz General Purpose Powdered Iron 1812 (4532 Metric) Surface Mount Tape & Reel (TR)

INDUCTOR WW 8.2UH 5% 1812 8.2¦H 270mA - - Powdered Iron Core ¦5% Unshielded 1.4 Ohm Max 50 @ 7.96MHz 25MHz General Purpose Powdered Iron 1812 (4532 Metric) Surface Mount Tape & Reel (TR)

Supplier's Site
Fixed Inductors - IMC1812RQ8R2J-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
IMC1812RQ8R2J-ND
Fixed Inductors IMC1812RQ8R2J-ND
8.2µH Unshielded Wirewound Inductor 270mA 1.4Ohm Max 1812 (4532 Metric)

8.2µH Unshielded Wirewound Inductor 270mA 1.4Ohm Max 1812 (4532 Metric)

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Chip Inductors Inductors, Coils, and Chokes
Product Number IMC1812RQ8R2J IMC1812RQ8R2J-ND
Product Name INDUCTOR WW 8.2UH 5% 1812 8.2¦H 270mA - - Powdered Iron Core ¦5% Unshielded 1.4 Ohm Max Fixed Inductors
Application General Purpose
Inductance Range 8.2 microH
Inductance Tolerance 5 (+/- %) 5 (+/- %)
Rated DC Current 270 milliamps
Operating Temperature -55 to 125 C (-67 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - 2-1676963-8 - TE Connectivity
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Application Power Choke
Inductance Range 330 microH
View Details
Surface Mount Inductors - 1858359P - RS Components, Ltd.
Specs
Inductance Range 3.3 microH
Rated DC Current 3700 milliamps
Standards and Certifications RoHS
View Details
Automotive 0.0012uH 250MHz 0.74A Inductor and Choke - 71-0402CS-1N2XJLU - ERSAELECTRONICS PTE. LTD.
Specs
Core Material Ceramic
Inductance Range 0.0012 microH
Inductance Tolerance 5 (+/- %)
View Details