Vishay Intertechnology, Inc. Fixed Inductors IMS05ER150J

Description
15µH Shielded Molded Inductor 315mA 800mOhm Max Axial
Request a Quote Datasheet
Description
15µH Shielded Molded Inductor 315mA 800mOhm Max Axial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - IMS05ER150J-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
IMS05ER150J-ND
Fixed Inductors IMS05ER150J-ND
15µH Shielded Molded Inductor 315mA 800mOhm Max Axial

15µH Shielded Molded Inductor 315mA 800mOhm Max Axial

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number IMS05ER150J-ND
Product Name Fixed Inductors
Operating Temperature -55 to 105 C (-67 to 221 F)
Mounting Option Through Hole
Core Material Ferrite
Configuration Fixed
Inductance Tolerance 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - 1-2176637-3 - TE Connectivity
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Application Power Choke
Inductance Range 8.2 microH
View Details
2 suppliers
Fixed Inductors - 50-ECS-MPIP0420-6R8MCCT-ND - DigiKey
Specs
Operating Temperature -55 to 165 C (-67 to 329 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details
0.47uH 2.68KOhm 7.9MHz Inductor and Choke - 71-0402AF-471XJLW - ERSAELECTRONICS PTE. LTD.
Specs
Core Material Ferrite
Inductance Range 0.4700 microH
Inductance Tolerance 5 (+/- %)
View Details
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details