Win Source Part Number: 971210-IMC2220ER102K
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: IMC-2220
Package: Tape & Reel (TR)
Shielding: Unshielded
Inductance: 1 mH
Height - Seated (Max): 0.165" (4.20mm)
Standard Package: 1,000
Mounting: SMD (SMT)
Tolerance: ±10%
Q @ Freq: 20 @ 252kHz
Frequency - Self Resonant: 1.8MHz
Package / Case: 2220 (5650 Metric)
DC Resistance (DCR): 15Ohm Max
Supplier Device Package: 2220 (5650 Metric)
Temperature Range - Operating: -40°C ~ 125°C
Dimension: 0.221" L x 0.197" W (5.61mm x 5.00mm)
ECCN: EAR99
Fake Threat In the Open Market: 47 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 85 mA
Inductance Frequency - Test: 252 kHz
REACH Status: REACH Unaffected
HTSUS: 8504.50.4000
Mfr: Vishay Dale
1mH Unshielded Inductor 85mA 15Ohm Max 2220 (5650 Metric)
Inductor High Frequency Chip Molded Wirewound 1000uH 10% 252KHz 20Q-Factor 0.085A 15Ohm DCR 2220 T/R Product overview: IMC2220ER102K from Vishay is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1000uH, 252KHz, 0.085A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 1000uH, 252KHz, 0.085A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-IMC2220ER102K can be used for catalog matching and distributor lookup.
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 971210-IMC2220ER102K | IMC2220ER102K-ND | 71-IMC2220ER102K |
| Product Name | Inductors, Coils, Chokes - Fixed Inductors | Fixed Inductors | 1000uH 252KHz 0.085A Inductor and Choke |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | |
| Mounting Option | Surface Mount Technology | Surface Mount Technology | |
| Application | RF Choke | ||
| Configuration | Fixed | Fixed | |
| Inductance Range | 1000 microH | 1000 microH |