Vishay Intertechnology, Inc. Fixed Inductors IMS05EB122J

Description
1.2mH Shielded Molded Inductor 60mA 22.1Ohm Max Axial
Request a Quote Datasheet
Description
1.2mH Shielded Molded Inductor 60mA 22.1Ohm Max Axial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - IMS05EB122J-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
IMS05EB122J-ND
Fixed Inductors IMS05EB122J-ND
1.2mH Shielded Molded Inductor 60mA 22.1Ohm Max Axial

1.2mH Shielded Molded Inductor 60mA 22.1Ohm Max Axial

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number IMS05EB122J-ND
Product Name Fixed Inductors
Operating Temperature -55 to 105 C (-67 to 221 F)
Mounting Option Through Hole
Core Material Ferrite
Configuration Fixed
Inductance Tolerance 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Inductors - 1620294 - RS Components, Ltd.
Specs
Technology Wirewound
Core Material Ceramic; Ceramic
Q Factor 23
View Details
SMT RF Choke, 5 - 1220 MHz, 50Ω - ADCH-1220+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details