Vishay Intertechnology, Inc. INDUCTOR WW 2.7UH 5% 1812 2.7¦H 370mA - - Powdered Iron Core ¦5% Unshielded 750 mOhm Max IMC1812RQ2R7J

Description
INDUCTOR WW 2.7UH 5% 1812 2.7¦H 370mA - - Powdered Iron Core ¦5% Unshielded 750 mOhm Max 50 @ 7.96MHz 50MHz General Purpose Powdered Iron 1812 (4532 Metric) Surface Mount Tape & Reel (TR)
Request a Quote Datasheet
Description
INDUCTOR WW 2.7UH 5% 1812 2.7¦H 370mA - - Powdered Iron Core ¦5% Unshielded 750 mOhm Max 50 @ 7.96MHz 50MHz General Purpose Powdered Iron 1812 (4532 Metric) Surface Mount Tape & Reel (TR)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
INDUCTOR WW 2.7UH 5% 1812 2.7¦H 370mA - - Powdered Iron Core ¦5% Unshielded 750 mOhm Max - IMC1812RQ2R7J - ASAP Semiconductor LLC
Anaheim, CA, United States
INDUCTOR WW 2.7UH 5% 1812 2.7¦H 370mA - - Powdered Iron Core ¦5% Unshielded 750 mOhm Max
IMC1812RQ2R7J
INDUCTOR WW 2.7UH 5% 1812 2.7¦H 370mA - - Powdered Iron Core ¦5% Unshielded 750 mOhm Max IMC1812RQ2R7J
INDUCTOR WW 2.7UH 5% 1812 2.7¦H 370mA - - Powdered Iron Core ¦5% Unshielded 750 mOhm Max 50 @ 7.96MHz 50MHz General Purpose Powdered Iron 1812 (4532 Metric) Surface Mount Tape & Reel (TR)

INDUCTOR WW 2.7UH 5% 1812 2.7¦H 370mA - - Powdered Iron Core ¦5% Unshielded 750 mOhm Max 50 @ 7.96MHz 50MHz General Purpose Powdered Iron 1812 (4532 Metric) Surface Mount Tape & Reel (TR)

Supplier's Site
Fixed Inductors - IMC1812RQ2R7J-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
IMC1812RQ2R7J-ND
Fixed Inductors IMC1812RQ2R7J-ND
2.7µH Unshielded Wirewound Inductor 370mA 750mOhm Max 1812 (4532 Metric)

2.7µH Unshielded Wirewound Inductor 370mA 750mOhm Max 1812 (4532 Metric)

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Chip Inductors Inductors, Coils, and Chokes
Product Number IMC1812RQ2R7J IMC1812RQ2R7J-ND
Product Name INDUCTOR WW 2.7UH 5% 1812 2.7¦H 370mA - - Powdered Iron Core ¦5% Unshielded 750 mOhm Max Fixed Inductors
Application General Purpose
Inductance Range 2.7 microH
Inductance Tolerance 5 (+/- %) 5 (+/- %)
DCR 0.7500 ohms 0.7500 ohms
Rated DC Current 370 milliamps
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 486-5677-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Configuration Fixed
View Details
Specs
Application RF Choke
View Details
Power Inductors - 2176781-3 - TE Connectivity
Specs
Operating Temperature -55 to 155 C (-67 to 311 F)
Application Power Choke
Inductance Range 0.3300 microH
View Details
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details