Vishay Intertechnology, Inc. Fixed Inductors IMC1812RQ330J

Description
33µH Unshielded Wirewound Inductor 160mA 4Ohm Max 1812 (4532 Metric)
Request a Quote Datasheet
Description
33µH Unshielded Wirewound Inductor 160mA 4Ohm Max 1812 (4532 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - IMC1812RQ330J-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
IMC1812RQ330J-ND
Fixed Inductors IMC1812RQ330J-ND
33µH Unshielded Wirewound Inductor 160mA 4Ohm Max 1812 (4532 Metric)

33µH Unshielded Wirewound Inductor 160mA 4Ohm Max 1812 (4532 Metric)

Buy Now Datasheet
INDUCTOR WW 33UH 5% 1812 33¦H 160mA - - Powdered Iron Core ¦5% Unshielded 4 Ohm Max 50 @ 2.52MHz 11MHz General Purpose Powdered Iron 1812 (4532 Metric) Surface Mount Tape & Reel (TR) - IMC1812RQ330J - ASAP Semiconductor LLC
Anaheim, CA, United States
INDUCTOR WW 33UH 5% 1812 33¦H 160mA - - Powdered Iron Core ¦5% Unshielded 4 Ohm Max 50 @ 2.52MHz 11MHz General Purpose Powdered Iron 1812 (4532 Metric) Surface Mount Tape & Reel (TR)
IMC1812RQ330J
INDUCTOR WW 33UH 5% 1812 33¦H 160mA - - Powdered Iron Core ¦5% Unshielded 4 Ohm Max 50 @ 2.52MHz 11MHz General Purpose Powdered Iron 1812 (4532 Metric) Surface Mount Tape & Reel (TR) IMC1812RQ330J
INDUCTOR WW 33UH 5% 1812 33¦H 160mA - - Powdered Iron Core ¦5% Unshielded 4 Ohm Max 50 @ 2.52MHz 11MHz General Purpose Powdered Iron 1812 (4532 Metric) Surface Mount Tape & Reel (TR)

INDUCTOR WW 33UH 5% 1812 33¦H 160mA - - Powdered Iron Core ¦5% Unshielded 4 Ohm Max 50 @ 2.52MHz 11MHz General Purpose Powdered Iron 1812 (4532 Metric) Surface Mount Tape & Reel (TR)

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Inductors, Coils, and Chokes Chip Inductors
Product Number IMC1812RQ330J-ND IMC1812RQ330J
Product Name Fixed Inductors INDUCTOR WW 33UH 5% 1812 33¦H 160mA - - Powdered Iron Core ¦5% Unshielded 4 Ohm Max 50 @ 2.52MHz 11MHz General Purpose Powdered Iron 1812 (4532 Metric) Surface Mount Tape & Reel (TR)
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Powdered Iron; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 486-5694-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Configuration Fixed
View Details
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Power Inductors - 1-2176638-4 - TE Connectivity
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Application Power Choke
Inductance Range 100 microH
View Details
2 suppliers
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details