Vishay Intertechnology, Inc. Fixed Inductors IMS05ER391J

Description
390µH Shielded Molded Inductor 105mA 7.4Ohm Max Axial
Request a Quote Datasheet
Description
390µH Shielded Molded Inductor 105mA 7.4Ohm Max Axial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - IMS05ER391J-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
IMS05ER391J-ND
Fixed Inductors IMS05ER391J-ND
390µH Shielded Molded Inductor 105mA 7.4Ohm Max Axial

390µH Shielded Molded Inductor 105mA 7.4Ohm Max Axial

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number IMS05ER391J-ND
Product Name Fixed Inductors
Operating Temperature -55 to 105 C (-67 to 221 F)
Mounting Option Through Hole
Core Material Ferrite
Configuration Fixed
Inductance Tolerance 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

UT/ET Series Common Mode Inductors - ET2825-028 - Triad Magnetics
Specs
Operating Temperature -20 to 105 C (-4 to 221 F)
Technology Standard
Inductance Range 36000 to 1000 microH
View Details
2 suppliers
Common Mode Chokes - 486-DKFP-H22H-0218-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Surface Mount Inductors - 1620285 - RS Components, Ltd.
Specs
Mounting Option Surface Mount Technology
Technology Wirewound
Core Material Ferrite; Ferrite
View Details