Vishay Precision Group Fixed Inductors IMCH1812ER1R5K

Description
1.5µH Unshielded Wirewound Inductor 950mA 150mOhm Max 1812 (4532 Metric)
Request a Quote Datasheet
Description
1.5µH Unshielded Wirewound Inductor 950mA 150mOhm Max 1812 (4532 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - IMCH1812ER1R5K-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
IMCH1812ER1R5K-ND
Fixed Inductors IMCH1812ER1R5K-ND
1.5µH Unshielded Wirewound Inductor 950mA 150mOhm Max 1812 (4532 Metric)

1.5µH Unshielded Wirewound Inductor 950mA 150mOhm Max 1812 (4532 Metric)

Buy Now Datasheet
Inductor, 1.5Uh, 950Ma, ±10%, 130Mhz; Current Rating Vishay - 53K5106 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 1.5Uh, 950Ma, ±10%, 130Mhz; Current Rating Vishay
53K5106
Inductor, 1.5Uh, 950Ma, ±10%, 130Mhz; Current Rating Vishay 53K5106
INDUCTOR, 1.5UH, 950MA, ±10%, 130MHz; Current Rating:950mA; DC Current Rating:950mA; DC Resistance Max:0.15ohm; Inductance:1.5µH; Inductance Tolerance:± 10%; Inductor Case Style:1812; Inductor Type:High Frequency RoHS Compliant: Yes

INDUCTOR, 1.5UH, 950MA, ±10%, 130MHz; Current Rating:950mA; DC Current Rating:950mA; DC Resistance Max:0.15ohm; Inductance:1.5µH; Inductance Tolerance:± 10%; Inductor Case Style:1812; Inductor Type:High Frequency RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number IMCH1812ER1R5K-ND 53K5106
Product Name Fixed Inductors Inductor, 1.5Uh, 950Ma, ±10%, 130Mhz; Current Rating Vishay
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Technology Wirewound
Configuration Fixed
Inductance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Automotive 0.0047uH 250MHz 0.64A Inductor and Choke - 71-0402CS-4N7XGLW - ERSAELECTRONICS PTE. LTD.
Specs
Core Material Ceramic
Inductance Range 0.0047 microH
Inductance Tolerance 2 (+/- %)
View Details
AX97 Series SMD Power Shielded Inductors - AX97-40150 - Triad Magnetics
Specs
Technology Standard
Inductance Range 15 microH
DCR 0.0300 ohms
View Details
2 suppliers
Common Mode Chokes - 486-3099-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
2 suppliers