Vishay Intertechnology, Inc. INDUCTOR WW 100NH 10% 1812 100nH 450mA - - Non-Magnetic Core ¦10% Unshielded 320 mOhm Max 30 @ 25.2MHz 650MHz General Purpose Non-Magnetic 1812 (4532 Metric) Surface Mount Tape & Reel (TR) IMC1812RQR10K

Description
INDUCTOR WW 100NH 10% 1812 100nH 450mA - - Non-Magnetic Core ¦10% Unshielded 320 mOhm Max 30 @ 25.2MHz 650MHz General Purpose Non-Magnetic 1812 (4532 Metric) Surface Mount Tape & Reel (TR)
Request a Quote Datasheet
Description
INDUCTOR WW 100NH 10% 1812 100nH 450mA - - Non-Magnetic Core ¦10% Unshielded 320 mOhm Max 30 @ 25.2MHz 650MHz General Purpose Non-Magnetic 1812 (4532 Metric) Surface Mount Tape & Reel (TR)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
INDUCTOR WW 100NH 10% 1812 100nH 450mA - - Non-Magnetic Core ¦10% Unshielded 320 mOhm Max 30 @ 25.2MHz 650MHz General Purpose Non-Magnetic 1812 (4532 Metric) Surface Mount Tape & Reel (TR) - IMC1812RQR10K - ASAP Semiconductor LLC
Anaheim, CA, United States
INDUCTOR WW 100NH 10% 1812 100nH 450mA - - Non-Magnetic Core ¦10% Unshielded 320 mOhm Max 30 @ 25.2MHz 650MHz General Purpose Non-Magnetic 1812 (4532 Metric) Surface Mount Tape & Reel (TR)
IMC1812RQR10K
INDUCTOR WW 100NH 10% 1812 100nH 450mA - - Non-Magnetic Core ¦10% Unshielded 320 mOhm Max 30 @ 25.2MHz 650MHz General Purpose Non-Magnetic 1812 (4532 Metric) Surface Mount Tape & Reel (TR) IMC1812RQR10K
INDUCTOR WW 100NH 10% 1812 100nH 450mA - - Non-Magnetic Core ¦10% Unshielded 320 mOhm Max 30 @ 25.2MHz 650MHz General Purpose Non-Magnetic 1812 (4532 Metric) Surface Mount Tape & Reel (TR)

INDUCTOR WW 100NH 10% 1812 100nH 450mA - - Non-Magnetic Core ¦10% Unshielded 320 mOhm Max 30 @ 25.2MHz 650MHz General Purpose Non-Magnetic 1812 (4532 Metric) Surface Mount Tape & Reel (TR)

Supplier's Site
Fixed Inductors - IMC1812RQR10K-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
IMC1812RQR10K-ND
Fixed Inductors IMC1812RQR10K-ND
100nH Unshielded Wirewound Inductor 450mA 320mOhm Max 1812 (4532 Metric)

100nH Unshielded Wirewound Inductor 450mA 320mOhm Max 1812 (4532 Metric)

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Chip Inductors Inductors, Coils, and Chokes
Product Number IMC1812RQR10K IMC1812RQR10K-ND
Product Name INDUCTOR WW 100NH 10% 1812 100nH 450mA - - Non-Magnetic Core ¦10% Unshielded 320 mOhm Max 30 @ 25.2MHz 650MHz General Purpose Non-Magnetic 1812 (4532 Metric) Surface Mount Tape & Reel (TR) Fixed Inductors
Application General Purpose
Inductance Range 0.1000 microH
Inductance Tolerance 10 (+/- %) 10 (+/- %)
DCR 0.3200 ohms 0.3200 ohms
Rated DC Current 450 milliamps
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - DSH-31-0002-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Configuration Fixed
View Details
0201DS (0603) Miniature Ceramic Chip Inductors - 0201DS-5N0 0201DS-5N0XJEW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details