INDUCTOR WW 180UH 10% 1812 180¦H 102mA - - Ferrite Core ¦10% Unshielded 9.5 Ohm Max 40 @ 790kHz 5MHz General Purpose Ferrite 1812 (4532 Metric) Surface Mount Tape & Reel (TR)
180µH Unshielded Wirewound Inductor 102mA 9.5Ohm Max 1812 (4532 Metric)
| ASAP Semiconductor LLC | DigiKey | |
|---|---|---|
| Product Category | Chip Inductors | Inductors, Coils, and Chokes |
| Product Number | IMC1812RQ181K | IMC1812RQ181K-ND |
| Product Name | INDUCTOR WW 180UH 10% 1812 180¦H 102mA - - Ferrite Core ¦10% Unshielded 9.5 Ohm Max 40 @ 790kHz 5MHz General Purpose Ferrite 1812 (4532 Metric) Surface Mount Tape & Reel (TR) | Fixed Inductors |
| Application | General Purpose | |
| Inductance Range | 180 microH | |
| Inductance Tolerance | 10 (+/- %) | 10 (+/- %) |
| Rated DC Current | 102 milliamps | |
| Operating Temperature | -55 to 125 C (-67 to 257 F) |