Vishay Intertechnology, Inc. Fixed Inductors IMC1812ESR82K

Description
820nH Unshielded Wirewound Inductor 250mA 1.6Ohm Max 1812 (4532 Metric)
Request a Quote Datasheet
Description
820nH Unshielded Wirewound Inductor 250mA 1.6Ohm Max 1812 (4532 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - IMC1812ESR82K-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
IMC1812ESR82K-ND
Fixed Inductors IMC1812ESR82K-ND
820nH Unshielded Wirewound Inductor 250mA 1.6Ohm Max 1812 (4532 Metric)

820nH Unshielded Wirewound Inductor 250mA 1.6Ohm Max 1812 (4532 Metric)

Buy Now Datasheet
INDUCTOR WW 820NH 10% 1812 820nH 250mA - - Non-Magnetic Core ¦10% Unshielded 1.6 Ohm Max 30 @ 25.2MHz 140MHz General Purpose Non-Magnetic 1812 (4532 Metric) Surface Mount Tape & Reel (TR) - IMC1812ESR82K - ASAP Semiconductor LLC
Anaheim, CA, United States
INDUCTOR WW 820NH 10% 1812 820nH 250mA - - Non-Magnetic Core ¦10% Unshielded 1.6 Ohm Max 30 @ 25.2MHz 140MHz General Purpose Non-Magnetic 1812 (4532 Metric) Surface Mount Tape & Reel (TR)
IMC1812ESR82K
INDUCTOR WW 820NH 10% 1812 820nH 250mA - - Non-Magnetic Core ¦10% Unshielded 1.6 Ohm Max 30 @ 25.2MHz 140MHz General Purpose Non-Magnetic 1812 (4532 Metric) Surface Mount Tape & Reel (TR) IMC1812ESR82K
INDUCTOR WW 820NH 10% 1812 820nH 250mA - - Non-Magnetic Core ¦10% Unshielded 1.6 Ohm Max 30 @ 25.2MHz 140MHz General Purpose Non-Magnetic 1812 (4532 Metric) Surface Mount Tape & Reel (TR)

INDUCTOR WW 820NH 10% 1812 820nH 250mA - - Non-Magnetic Core ¦10% Unshielded 1.6 Ohm Max 30 @ 25.2MHz 140MHz General Purpose Non-Magnetic 1812 (4532 Metric) Surface Mount Tape & Reel (TR)

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Inductors, Coils, and Chokes Chip Inductors
Product Number IMC1812ESR82K-ND IMC1812ESR82K
Product Name Fixed Inductors INDUCTOR WW 820NH 10% 1812 820nH 250mA - - Non-Magnetic Core ¦10% Unshielded 1.6 Ohm Max 30 @ 25.2MHz 140MHz General Purpose Non-Magnetic 1812 (4532 Metric) Surface Mount Tape & Reel (TR)
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
Core Material Non-Magnetic
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Filters - Common Mode Chokes - 1340452-DKLL-0346-0510 - Win Source Electronics
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Application RF Choke
DCR 0.0480 ohms
View Details
2 suppliers
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
High Frequency & RF Inductors - 3-2176075-3 - TE Connectivity
Specs
Standards and Certifications RoHS
Inductance Range 0.0033 microH
Inductance Tolerance 2 (+/- %)
View Details
3 suppliers
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details