22µH Unshielded Wirewound Inductor 180mA 3.2Ohm Max 1812 (4532 Metric)
INDUCTOR WW 22UH 10% 1812 22¦H 180mA - - Powdered Iron Core ¦10% Unshielded 3.2 Ohm Max 50 @ 2.52MHz 13MHz General Purpose Powdered Iron 1812 (4532 Metric) Surface Mount Tape & Reel (TR)
| DigiKey | ASAP Semiconductor LLC | |
|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Chip Inductors |
| Product Number | IMC1812RV220K-ND | IMC1812RV220K |
| Product Name | Fixed Inductors | INDUCTOR WW 22UH 10% 1812 22¦H 180mA - - Powdered Iron Core ¦10% Unshielded 3.2 Ohm Max |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | |
| Mounting Option | Surface Mount Technology | |
| Core Material | Powdered Iron; Drum Core, Wirewound | |
| Configuration | Fixed | |
| Inductance Tolerance | 10 (+/- %) | 10 (+/- %) |