10µH Unshielded Wirewound Inductor 250mA 1.6Ohm Max 1812 (4532 Metric)
10uH 10% SMD Inductor, 250mA, 1.6 Ohm DCR, 1812 Product overview: IMC1812RQ100K from Vishay is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10uH, 250mA, 1.6 Ohm. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 10uH, 250mA, 1.6 Ohm, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-IMC1812RQ100K can be used for catalog matching and distributor lookup.
| DigiKey | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 541-1644-2-ND | 71-IMC1812RQ100K |
| Product Name | Fixed Inductors | SMD 10uH 250mA 1.6 Ohm Inductor and Choke |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | |
| Mounting Option | Surface Mount Technology | |
| Core Material | Powdered Iron; Drum Core, Wirewound | Ferrite |
| Configuration | Fixed | |
| Inductance Tolerance | 10 (+/- %) | 10 (+/- %) |