Vishay Intertechnology, Inc. Fixed Inductors IMC2220ER271K

Description
270µH Unshielded Inductor 155mA 4.2Ohm Max 2220 (5650 Metric)
Request a Quote Datasheet
Description
270µH Unshielded Inductor 155mA 4.2Ohm Max 2220 (5650 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - IMC2220ER271K-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
IMC2220ER271K-ND
Fixed Inductors IMC2220ER271K-ND
270µH Unshielded Inductor 155mA 4.2Ohm Max 2220 (5650 Metric)

270µH Unshielded Inductor 155mA 4.2Ohm Max 2220 (5650 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number IMC2220ER271K-ND
Product Name Fixed Inductors
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
Inductance Tolerance 10 (+/- %)
DCR 4.2 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0201DS (0603) Miniature Ceramic Chip Inductors - 0201DS-2N2 0201DS-2N2XJEW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
Power Inductors - ECS-MPI4040R3-6R8-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
Fixed Inductors - 1674-CL0402-2682SUL4TDKR-ND - DigiKey
Specs
Configuration Fixed
Packing Method Tape Reel
View Details
Ferrite Beads and Chips - 2019-CZP2BPTTE101PTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
DCR 0.0300 ohms
Rated DC Current 3000 milliamps
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers