Vishay Intertechnology, Inc. INDUCTOR WW 15UH 5% 1812 15¦H 200mA - - Powdered Iron Core ¦5% Unshielded 2.5 Ohm Max 50 @ 2.52MHz 17MHz General Purpose Powdered Iron 1812 (4532 Metric) Surface Mount Tape & Reel (TR) IMC1812RV150J

Description
INDUCTOR WW 15UH 5% 1812 15¦H 200mA - - Powdered Iron Core ¦5% Unshielded 2.5 Ohm Max 50 @ 2.52MHz 17MHz General Purpose Powdered Iron 1812 (4532 Metric) Surface Mount Tape & Reel (TR)
Request a Quote Datasheet
Description
INDUCTOR WW 15UH 5% 1812 15¦H 200mA - - Powdered Iron Core ¦5% Unshielded 2.5 Ohm Max 50 @ 2.52MHz 17MHz General Purpose Powdered Iron 1812 (4532 Metric) Surface Mount Tape & Reel (TR)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
INDUCTOR WW 15UH 5% 1812 15¦H 200mA - - Powdered Iron Core ¦5% Unshielded 2.5 Ohm Max 50 @ 2.52MHz 17MHz General Purpose Powdered Iron 1812 (4532 Metric) Surface Mount Tape & Reel (TR) - IMC1812RV150J - ASAP Semiconductor LLC
Anaheim, CA, United States
INDUCTOR WW 15UH 5% 1812 15¦H 200mA - - Powdered Iron Core ¦5% Unshielded 2.5 Ohm Max 50 @ 2.52MHz 17MHz General Purpose Powdered Iron 1812 (4532 Metric) Surface Mount Tape & Reel (TR)
IMC1812RV150J
INDUCTOR WW 15UH 5% 1812 15¦H 200mA - - Powdered Iron Core ¦5% Unshielded 2.5 Ohm Max 50 @ 2.52MHz 17MHz General Purpose Powdered Iron 1812 (4532 Metric) Surface Mount Tape & Reel (TR) IMC1812RV150J
INDUCTOR WW 15UH 5% 1812 15¦H 200mA - - Powdered Iron Core ¦5% Unshielded 2.5 Ohm Max 50 @ 2.52MHz 17MHz General Purpose Powdered Iron 1812 (4532 Metric) Surface Mount Tape & Reel (TR)

INDUCTOR WW 15UH 5% 1812 15¦H 200mA - - Powdered Iron Core ¦5% Unshielded 2.5 Ohm Max 50 @ 2.52MHz 17MHz General Purpose Powdered Iron 1812 (4532 Metric) Surface Mount Tape & Reel (TR)

Supplier's Site
Fixed Inductors - IMC1812RV150J-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
IMC1812RV150J-ND
Fixed Inductors IMC1812RV150J-ND
15µH Unshielded Wirewound Inductor 200mA 2.5Ohm Max 1812 (4532 Metric)

15µH Unshielded Wirewound Inductor 200mA 2.5Ohm Max 1812 (4532 Metric)

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Chip Inductors Inductors, Coils, and Chokes
Product Number IMC1812RV150J IMC1812RV150J-ND
Product Name INDUCTOR WW 15UH 5% 1812 15¦H 200mA - - Powdered Iron Core ¦5% Unshielded 2.5 Ohm Max 50 @ 2.52MHz 17MHz General Purpose Powdered Iron 1812 (4532 Metric) Surface Mount Tape & Reel (TR) Fixed Inductors
Application General Purpose
Inductance Range 15 microH
Inductance Tolerance 5 (+/- %) 5 (+/- %)
Rated DC Current 200 milliamps
Operating Temperature -55 to 125 C (-67 to 257 F)
Unlock Full Specs
to access all available technical data