INDUCTOR WW 15UH 5% 1812 15¦H 200mA - - Powdered Iron Core ¦5% Unshielded 2.5 Ohm Max 50 @ 2.52MHz 17MHz General Purpose Powdered Iron 1812 (4532 Metric) Surface Mount Tape & Reel (TR)
15µH Unshielded Wirewound Inductor 200mA 2.5Ohm Max 1812 (4532 Metric)
FIXED IND 15UH 200MA 2.5 OHM SMD Product overview: IMC1812RQ150J from Vishay / Dale is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 15UH, 200MA, 2.5 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 15UH, 200MA, 2.5 OHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-IMC1812RQ150J can be used for catalog matching and distributor lookup.
| ASAP Semiconductor LLC | DigiKey | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|---|
| Product Category | Chip Inductors | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | IMC1812RQ150J | IMC1812RQ150J-ND | 71-IMC1812RQ150J |
| Product Name | INDUCTOR WW 15UH 5% 1812 15¦H 200mA - - Powdered Iron Core ¦5% Unshielded 2.5 Ohm Max 50 @ 2.52MHz 17MHz General Purpose Powdered Iron 1812 (4532 Metric) Surface Mount Tape & Reel (TR) | Fixed Inductors | SMD 15UH 200MA 2.5 OHM Inductor and Choke |
| Application | General Purpose | ||
| Inductance Range | 15 microH | 15 microH | |
| Inductance Tolerance | 5 (+/- %) | 5 (+/- %) | 5 (+/- %) |
| Rated DC Current | 200 milliamps | ||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) |