Vishay Intertechnology, Inc. Fixed Inductors IMS05BH3R9J

Description
3.9µH Shielded Molded Inductor 450mA 400mOhm Max Axial
Request a Quote Datasheet
Description
3.9µH Shielded Molded Inductor 450mA 400mOhm Max Axial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - IMS05BH3R9J-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
IMS05BH3R9J-ND
Fixed Inductors IMS05BH3R9J-ND
3.9µH Shielded Molded Inductor 450mA 400mOhm Max Axial

3.9µH Shielded Molded Inductor 450mA 400mOhm Max Axial

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number IMS05BH3R9J-ND
Product Name Fixed Inductors
Operating Temperature -55 to 105 C (-67 to 221 F)
Mounting Option Through Hole
Core Material Powdered Iron
Configuration Fixed
Inductance Tolerance 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

E - Core Common Mode Inductor - CME375-6 - Triad Magnetics
Specs
Technology Standard
Inductance Range 43600 to ? microH
DCR 0.4890 ohms
View Details
3 suppliers
Fixed Inductors - 486-3169-ND - DigiKey
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Mounting Option Through Hole
Configuration Fixed
View Details
Surface Mount Inductors - 1702828 - RS Components, Ltd.
Specs
Technology Wirewound
Core Material Ferrite; Ferrite
Inductance Range 33 microH
View Details