Vishay Intertechnology, Inc. INDUCTOR WW 4.7UH 10% 1812 4.7¦H 315mA - - Powdered Iron Core ¦10% Unshielded 1 Ohm Max IMC1812RV4R7K

Description
INDUCTOR WW 4.7UH 10% 1812 4.7¦H 315mA - - Powdered Iron Core ¦10% Unshielded 1 Ohm Max 50 @ 7.96MHz 35MHz General Purpose Powdered Iron 1812 (4532 Metric) Surface Mount Tape & Reel (TR)
Request a Quote Datasheet
Description
INDUCTOR WW 4.7UH 10% 1812 4.7¦H 315mA - - Powdered Iron Core ¦10% Unshielded 1 Ohm Max 50 @ 7.96MHz 35MHz General Purpose Powdered Iron 1812 (4532 Metric) Surface Mount Tape & Reel (TR)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
INDUCTOR WW 4.7UH 10% 1812 4.7¦H 315mA - - Powdered Iron Core ¦10% Unshielded 1 Ohm Max - IMC1812RV4R7K - ASAP Semiconductor LLC
Anaheim, CA, United States
INDUCTOR WW 4.7UH 10% 1812 4.7¦H 315mA - - Powdered Iron Core ¦10% Unshielded 1 Ohm Max
IMC1812RV4R7K
INDUCTOR WW 4.7UH 10% 1812 4.7¦H 315mA - - Powdered Iron Core ¦10% Unshielded 1 Ohm Max IMC1812RV4R7K
INDUCTOR WW 4.7UH 10% 1812 4.7¦H 315mA - - Powdered Iron Core ¦10% Unshielded 1 Ohm Max 50 @ 7.96MHz 35MHz General Purpose Powdered Iron 1812 (4532 Metric) Surface Mount Tape & Reel (TR)

INDUCTOR WW 4.7UH 10% 1812 4.7¦H 315mA - - Powdered Iron Core ¦10% Unshielded 1 Ohm Max 50 @ 7.96MHz 35MHz General Purpose Powdered Iron 1812 (4532 Metric) Surface Mount Tape & Reel (TR)

Supplier's Site
Fixed Inductors - IMC1812RV4R7K-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
IMC1812RV4R7K-ND
Fixed Inductors IMC1812RV4R7K-ND
4.7µH Unshielded Wirewound Inductor 315mA 1Ohm Max 1812 (4532 Metric)

4.7µH Unshielded Wirewound Inductor 315mA 1Ohm Max 1812 (4532 Metric)

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Chip Inductors Inductors, Coils, and Chokes
Product Number IMC1812RV4R7K IMC1812RV4R7K-ND
Product Name INDUCTOR WW 4.7UH 10% 1812 4.7¦H 315mA - - Powdered Iron Core ¦10% Unshielded 1 Ohm Max Fixed Inductors
Application General Purpose
Inductance Range 4.7 microH
Inductance Tolerance 10 (+/- %) 10 (+/- %)
Rated DC Current 315 milliamps
Operating Temperature -55 to 125 C (-67 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

DC Link Chokes -  - MTE Corporation
MTE Corporation
Specs
Operating Temperature 40 C (104 F)
Mounting Option Chassis
Technology Standard
View Details
Power Inductors - 2176637-3 - TE Connectivity
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Application Power Choke
Inductance Range 1.5 microH
View Details
2 suppliers
Common Mode Chokes - 486-DKFP-D22D-034K-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Power Inductors - ECS-MPIL0630-R47MC - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers