Vishay Intertechnology, Inc. Fixed Inductors IMS05BH180J

Description
18µH Shielded Molded Inductor 300mA 890mOhm Max Axial
Request a Quote Datasheet
Description
18µH Shielded Molded Inductor 300mA 890mOhm Max Axial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - IMS05BH180J-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
IMS05BH180J-ND
Fixed Inductors IMS05BH180J-ND
18µH Shielded Molded Inductor 300mA 890mOhm Max Axial

18µH Shielded Molded Inductor 300mA 890mOhm Max Axial

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number IMS05BH180J-ND
Product Name Fixed Inductors
Operating Temperature -55 to 105 C (-67 to 221 F)
Mounting Option Through Hole
Core Material Ferrite
Configuration Fixed
Inductance Tolerance 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPI4040R4-R47-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
Fixed Inductors - KQT0402TTP18NJ - 1067841-KQT0402TTP18NJ - Win Source Electronics
Specs
Mounting Option Surface Mount Technology
Configuration Fixed
Inductance Range 0.0180 microH
View Details
High Frequency & RF Inductors - 1624000-3 - TE Connectivity
Specs
Standards and Certifications RoHS
Mounting Option Through Hole
Inductance Range 10 microH
View Details
2 suppliers
Specs
Application RF Choke
View Details