Vishay Precision Group 2.2uH 7.96MHz 0.85A Inductor and Choke IMCH1812ER2R2K

Description
Inductor RF Chip Molded Wirewound 2.2uH 10% 7.96MHz 10Q-Factor 0.85A 0.18Ohm DCR 1812 T/R Product overview: IMCH1812ER2R2K from Vishay is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.2uH, 7.96MHz, 0.85A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 2.2uH, 7.96MHz, 0.85A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-IMCH1812ER2R2K can be used for catalog matching and distributor lookup.
Request a Quote
Description
Inductor RF Chip Molded Wirewound 2.2uH 10% 7.96MHz 10Q-Factor 0.85A 0.18Ohm DCR 1812 T/R Product overview: IMCH1812ER2R2K from Vishay is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.2uH, 7.96MHz, 0.85A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 2.2uH, 7.96MHz, 0.85A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-IMCH1812ER2R2K can be used for catalog matching and distributor lookup.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Vishay inductor with part number 53K5110 has an inductance value of 2.2 µH and a tolerance of ±10%. It is designed for high-frequency applications with a test frequency of 60 MHz. The inductor has a rated DC current of 850 mA, which will cause the inductance to drop by 10% at this current level. The maximum DC resistance is specified at 0.18 ohms. This component features a molded construction that enhances its strength and moisture resistance, making it suitable for various environments. It is packaged on tape and reel for automatic handling, with 500 units per reel. The operating temperature range is from -40 °C to +125 °C, ensuring reliability in diverse applications.

Datasheet Summary
Powered by GS/AI

The Vishay inductor with part number 53K5110 has an inductance value of 2.2 µH and a tolerance of ±10%. It is designed for high-frequency applications with a test frequency of 60 MHz. The inductor has a rated DC current of 850 mA, which will cause the inductance to drop by 10% at this current level. The maximum DC resistance is specified at 0.18 ohms. This component features a molded construction that enhances its strength and moisture resistance, making it suitable for various environments. It is packaged on tape and reel for automatic handling, with 500 units per reel. The operating temperature range is from -40 °C to +125 °C, ensuring reliability in diverse applications.

Suppliers

Company
Product
Description
Supplier Links
2.2uH 7.96MHz 0.85A Inductor and Choke - 71-IMCH1812ER2R2K - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
2.2uH 7.96MHz 0.85A Inductor and Choke
71-IMCH1812ER2R2K
2.2uH 7.96MHz 0.85A Inductor and Choke 71-IMCH1812ER2R2K
Inductor RF Chip Molded Wirewound 2.2uH 10% 7.96MHz 10Q-Factor 0.85A 0.18Ohm DCR 1812 T/R Product overview: IMCH1812ER2R2K from Vishay is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.2uH, 7.96MHz, 0.85A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 2.2uH, 7.96MHz, 0.85A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-IMCH1812ER2R2K can be used for catalog matching and distributor lookup.

Inductor RF Chip Molded Wirewound 2.2uH 10% 7.96MHz 10Q-Factor 0.85A 0.18Ohm DCR 1812 T/R Product overview: IMCH1812ER2R2K from Vishay is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.2uH, 7.96MHz, 0.85A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 2.2uH, 7.96MHz, 0.85A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-IMCH1812ER2R2K can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - IMCH1812ER2R2K-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
IMCH1812ER2R2K-ND
Fixed Inductors IMCH1812ER2R2K-ND
2.2µH Unshielded Wirewound Inductor 850mA 180mOhm Max 1812 (4532 Metric)

2.2µH Unshielded Wirewound Inductor 850mA 180mOhm Max 1812 (4532 Metric)

Buy Now Datasheet
Fixed Inductors - IMCH1812ER2R2K - 874554-IMCH1812ER2R2K - Win Source Electronics
Laguna Hills, CA, United States
Fixed Inductors - IMCH1812ER2R2K
874554-IMCH1812ER2R2K
Fixed Inductors - IMCH1812ER2R2K 874554-IMCH1812ER2R2K
Manufacturer: Vishay Win Source Part Number: 874554-IMCH1812ER2R2 K Series: IMCH-1812 Operating Temperature Range: -40°C ~ 85°C Features: 2.2 µH Unshielded Wirewound Inductor 850 mA 180mOhm Max 1812 (4532 Metric) Package: Reel - TR Package: 1812 (4532 Metric) Mounting: Surface Mount Categories: Inductors Case / Package: 1812 (4532 Metric) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Limited Quantity per package: 500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 20 Weeks REACH Status: REACH Unaffected HTSUS: 8504.50.4000

Manufacturer: Vishay
Win Source Part Number: 874554-IMCH1812ER2R2K
Series: IMCH-1812
Operating Temperature Range: -40°C ~ 85°C
Features: 2.2 µH Unshielded Wirewound Inductor 850 mA 180mOhm Max 1812 (4532 Metric)
Package: Reel - TR
Package: 1812 (4532 Metric)
Mounting: Surface Mount
Categories: Inductors
Case / Package: 1812 (4532 Metric)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Limited
Quantity per package: 500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 20 Weeks
REACH Status: REACH Unaffected
HTSUS: 8504.50.4000

Buy Now Datasheet
Inductor, 2.2Uh, 850Ma, ±10%, 60Mhz; Current Rating Vishay - 53K5110 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 2.2Uh, 850Ma, ±10%, 60Mhz; Current Rating Vishay
53K5110
Inductor, 2.2Uh, 850Ma, ±10%, 60Mhz; Current Rating Vishay 53K5110
INDUCTOR, 2.2UH, 850MA, ±10%, 60MHz; Current Rating:850mA; DC Current Rating:850mA; DC Resistance Max:0.18ohm; Inductance:2.2µH; Inductance Tolerance:± 10%; Inductor Case Style:1812; Inductor Type:High Frequency RoHS Compliant: Yes

INDUCTOR, 2.2UH, 850MA, ±10%, 60MHz; Current Rating:850mA; DC Current Rating:850mA; DC Resistance Max:0.18ohm; Inductance:2.2µH; Inductance Tolerance:± 10%; Inductor Case Style:1812; Inductor Type:High Frequency RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-IMCH1812ER2R2K IMCH1812ER2R2K-ND 874554-IMCH1812ER2R2K 53K5110
Product Name 2.2uH 7.96MHz 0.85A Inductor and Choke Fixed Inductors Fixed Inductors - IMCH1812ER2R2K Inductor, 2.2Uh, 850Ma, ±10%, 60Mhz; Current Rating Vishay
Inductance Range 2.2 microH 2.2 microH
Inductance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %)
Standards and Certifications RoHS RoHS
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology Surface Mount Technology
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPIL0630 - ECS Inc. International
ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers
AX97 Series SMD Power Shielded Inductors - AX97-301R0 - Triad Magnetics
Specs
Technology Standard
Inductance Range 1 microH
DCR 0.0100 ohms
View Details
2 suppliers
Fixed Inductors - 1674-CL0805-J124JAL4TCT-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details