Vishay Intertechnology, Inc. INDUCTOR WW 270UH 5% 1812 270¦H 92mA - - Ferrite Core ¦5% Unshielded 12 Ohm Max 40 @ 790kHz 4MHz General Purpose Ferrite 1812 (4532 Metric) Surface Mount Tape & Reel (TR) IMC1812RQ271J

Description
INDUCTOR WW 270UH 5% 1812 270¦H 92mA - - Ferrite Core ¦5% Unshielded 12 Ohm Max 40 @ 790kHz 4MHz General Purpose Ferrite 1812 (4532 Metric) Surface Mount Tape & Reel (TR)
Request a Quote Datasheet
Description
INDUCTOR WW 270UH 5% 1812 270¦H 92mA - - Ferrite Core ¦5% Unshielded 12 Ohm Max 40 @ 790kHz 4MHz General Purpose Ferrite 1812 (4532 Metric) Surface Mount Tape & Reel (TR)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
INDUCTOR WW 270UH 5% 1812 270¦H 92mA - - Ferrite Core ¦5% Unshielded 12 Ohm Max 40 @ 790kHz 4MHz General Purpose Ferrite 1812 (4532 Metric) Surface Mount Tape & Reel (TR) - IMC1812RQ271J - ASAP Semiconductor LLC
Anaheim, CA, United States
INDUCTOR WW 270UH 5% 1812 270¦H 92mA - - Ferrite Core ¦5% Unshielded 12 Ohm Max 40 @ 790kHz 4MHz General Purpose Ferrite 1812 (4532 Metric) Surface Mount Tape & Reel (TR)
IMC1812RQ271J
INDUCTOR WW 270UH 5% 1812 270¦H 92mA - - Ferrite Core ¦5% Unshielded 12 Ohm Max 40 @ 790kHz 4MHz General Purpose Ferrite 1812 (4532 Metric) Surface Mount Tape & Reel (TR) IMC1812RQ271J
INDUCTOR WW 270UH 5% 1812 270¦H 92mA - - Ferrite Core ¦5% Unshielded 12 Ohm Max 40 @ 790kHz 4MHz General Purpose Ferrite 1812 (4532 Metric) Surface Mount Tape & Reel (TR)

INDUCTOR WW 270UH 5% 1812 270¦H 92mA - - Ferrite Core ¦5% Unshielded 12 Ohm Max 40 @ 790kHz 4MHz General Purpose Ferrite 1812 (4532 Metric) Surface Mount Tape & Reel (TR)

Supplier's Site
Fixed Inductors - IMC1812RQ271J-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
IMC1812RQ271J-ND
Fixed Inductors IMC1812RQ271J-ND
270µH Unshielded Wirewound Inductor 92mA 12Ohm Max 1812 (4532 Metric)

270µH Unshielded Wirewound Inductor 92mA 12Ohm Max 1812 (4532 Metric)

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Chip Inductors Inductors, Coils, and Chokes
Product Number IMC1812RQ271J IMC1812RQ271J-ND
Product Name INDUCTOR WW 270UH 5% 1812 270¦H 92mA - - Ferrite Core ¦5% Unshielded 12 Ohm Max 40 @ 790kHz 4MHz General Purpose Ferrite 1812 (4532 Metric) Surface Mount Tape & Reel (TR) Fixed Inductors
Application General Purpose
Inductance Range 270 microH
Inductance Tolerance 5 (+/- %) 5 (+/- %)
Rated DC Current 92 milliamps
Operating Temperature -55 to 125 C (-67 to 257 F)
Unlock Full Specs
to access all available technical data