Vishay Intertechnology, Inc. Fixed Inductors IMCH1812ER330K

Description
33µH Unshielded Wirewound Inductor 300mA 1.4Ohm Max 1812 (4532 Metric)
Request a Quote Datasheet
Description
33µH Unshielded Wirewound Inductor 300mA 1.4Ohm Max 1812 (4532 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - IMCH1812ER330K-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
IMCH1812ER330K-ND
Fixed Inductors IMCH1812ER330K-ND
33µH Unshielded Wirewound Inductor 300mA 1.4Ohm Max 1812 (4532 Metric)

33µH Unshielded Wirewound Inductor 300mA 1.4Ohm Max 1812 (4532 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number IMCH1812ER330K-ND
Product Name Fixed Inductors
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Technology Wirewound
Configuration Fixed
Inductance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPI2520R1-2R2-R - ECS Inc. International
Specs
Operating Temperature -40 to 105 C (-40 to 221 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
Fixed Inductors - 1674-CL1008-J624JAL4TCT-ND - DigiKey
Knowles Precision Devices
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
016008C (0402) Ceramic Chip Inductors - 016008C-5N6 016008C-5N6XJRW - Coilcraft, Inc.
Specs
Operating Temperature 40 to 125 C (104 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
Surface Mount Inductors - 1858252P - RS Components, Ltd.
Specs
Inductance Range 33 microH
Rated DC Current 1600 milliamps
Standards and Certifications RoHS
View Details